EN
  • EN
  • DE

74ACTQ240PC

Part No 74ACTQ240PC
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 20DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP
Manufacturer ON Semiconductor
Series 74ACTQ
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-PDIP
Family Name 74ACTQ240
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74ACTQ240, 74ACTQ240PC-NDR
Quantity per package 18
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908053-74ACTQ240PC
Ultra Librarian 3D Model Ultra Librarian 74ACTQ240PC CAD Model

Description

ON Semiconductor 74ACTQ240PC Product Overview

The 74ACTQ240PC from ON Semiconductor is a high-performance, octal buffer and line driver designed to meet the requirements of high-speed memory decoders and data transmission systems. This integrated circuit is part of the ACTQ family, known for its quiet series technology that combines the speed of ACT with a quieter output performance. This makes the 74ACTQ240PC ideal for use in applications where noise reduction is crucial.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-STATE Outputs
  • Supply Voltage Range: 4.5V to 5.5V, making it compatible with standard 5V systems.
  • High-Speed: Capable of toggling at a frequency of up to 150MHz, which is suitable for high-speed signal processing applications.
  • Drive Capability: Provides 24mA of drive current at the outputs, ensuring strong signal transmission over long distances or through capacitive loads.
  • Quiet Series Technology: Features reduced output noise, which minimizes the potential for crosstalk and electromagnetic interference (EMI).
  • Logic Level Translation: Capable of translating signals from one logic level to another, making it versatile for interfacing between different digital systems.

Product Specifications

  • Package / Case: DIP-20
  • Operating Temperature: -40°C to +85°C, allowing for use in a wide range of environmental conditions.
  • Output Type: 3-STATE, enabling the user to put the outputs in a high impedance state, which is useful for bus-oriented applications.
  • Mounting Type: Through Hole, which is great for prototyping or permanent installations in various electronic devices.

Applications

The 74ACTQ240PC is well-suited for a variety of applications, including:

  • Memory decoders
  • Data transmission systems
  • Bus interface buffers
  • Input/output port drivers
  • Microprocessor or microcontroller interface

ON Semiconductor's 74ACTQ240PC is a reliable and high-performing component that provides the functionality needed for complex digital systems while maintaining signal integrity and reducing noise. Its robust design and wide operating temperature range make it a versatile choice for designers and engineers looking to enhance their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess