EN
  • EN
  • DE

2SD1830

Part No 2SD1830
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description POWER BIPOLAR TRANSISTOR, 8A, 10 / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status Vendor Undefined
Win Source Part Number 16136-2SD1830
Ultra Librarian 3D Model Ultra Librarian 2SD1830 CAD Model

Description

Product Overview: ON Semiconductor 2SD1830

The ON Semiconductor 2SD1830 is a high-performance NPN bipolar junction transistor (BJT) designed for use in a variety of electronic applications. This transistor is well-suited for power amplification and switching applications due to its excellent power handling capabilities and high current capacity.

Key Features:

  • High Current Capacity: The 2SD1830 is capable of handling significant levels of current, making it ideal for applications requiring high power density.
  • Low Saturation Voltage: The device offers low collector-emitter saturation voltage, which enhances its efficiency by minimizing power loss during operation.
  • High Power Dissipation: With its robust design, the 2SD1830 can dissipate high amounts of power, which is essential for maintaining stability and performance in demanding situations.
  • Fast Switching Speed: The transistor switches on and off rapidly, enabling it to perform well in circuits that require quick transitions, such as switching regulators and converters.

Applications:

The 2SD1830 is versatile and can be used in various applications, including:

  • Power Supply Circuits
  • Audio Amplifiers
  • Motor Control Systems
  • Switching Regulators
  • DC-DC Converters

Electrical Characteristics:

Some of the key electrical characteristics of the 2SD1830 include a collector-base voltage (VCBO) of 60V, a collector-emitter voltage (VCEO) of 50V, and a collector current (IC) of up to 3A. It also features a transition frequency (fT) of 100MHz, which contributes to its fast switching capability.

Quality and Reliability:

ON Semiconductor is known for its commitment to quality and reliability, and the 2SD1830 is no exception. It is manufactured to meet stringent standards, ensuring consistent performance and longevity in a wide range of environmental conditions.

Conclusion:

The 2SD1830 from ON Semiconductor is a reliable and efficient NPN transistor that offers a blend of high-power handling, fast switching speeds, and low power loss. Its robust design and versatile application range make it a valuable component for designers and engineers seeking to optimize their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 45V 0.1A TO-236AB
Lowest to $0.1165
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2174 $60.8700
120+ $0.9991 $119.8920
180+ $0.9679 $174.2220
250+ $0.9367 $234.1750
320+ $0.9055 $289.7600
430+ $0.8120 $349.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,620 pieces
In Stock: 1,810 pieces Factory Stock: 1,810 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess