EN
  • EN
  • DE

ATMEGA169-16MI

Part No ATMEGA169-16MI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 64QFN / MCU 8-bit AVR RISC 16KB Flash 5V 64-Pin MLF
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR ATmega
Packaging Tray
Part Status Obsolete(EOL)
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 769214-ATMEGA169-16MI
Popularity Medium
Supply and Demand Status Limited
Family Name ATmega169
Introduction Date May 02, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATMEGA169-16MI CAD Model

Description

Microchip Technology's ATMEGA169-16MI Microcontroller

The Microchip ATMEGA169-16MI is a high-performance, low-power AVR 8-bit microcontroller that combines 16KB ISP flash memory, 512-Byte EEPROM, 1KB SRAM, and a wealth of versatile features. This microcontroller is ideal for a wide range of applications, from industrial control systems to consumer electronics, due to its robust architecture and comprehensive set of peripherals.

At the heart of the ATMEGA169-16MI is a powerful RISC CPU that operates at up to 16 MHz. It boasts an impressive instruction set that enables efficient handling of complex tasks, ensuring smooth operation even in demanding applications. The device operates within a voltage range of 2.7V to 5.5V, offering flexibility for various power supply designs and ensuring compatibility with both battery-powered and mains-connected applications.

Key Features:

  • Advanced RISC Architecture: With 131 powerful instructions, most of which are executed in a single clock cycle, the ATMEGA169-16MI offers a balanced blend of performance and power efficiency.
  • Memory: The microcontroller is equipped with 16KB of in-system programmable flash, 512 bytes of EEPROM for data storage, and 1KB of internal SRAM.
  • Peripherals: A diverse set of peripherals, including a 10-bit analog-to-digital converter, internal calibrated RC oscillator, and multiple timers, enhance the microcontroller's capabilities for handling complex tasks.
  • Power Management: The ATMEGA169-16MI features multiple power-saving modes, such as Idle, Power-down, and Standby, which are crucial for optimizing battery life in portable devices.
  • Programming: The device supports both serial programming and parallel programming modes, allowing for flexibility in firmware development and updates.
  • Communication: With a full duplex USART, SPI serial interface, and Two-wire Serial Interface (TWI), the microcontroller can easily communicate with external peripherals and other microcontrollers.

The ATMEGA169-16MI also incorporates a range of safety features, including a watchdog timer, brown-out detection, and a full complement of protection circuits. This ensures reliable operation under variable conditions and helps prevent data corruption.

Whether you're designing a sophisticated industrial control system, a battery-operated portable device, or any innovative application, the Microchip ATMEGA169-16MI microcontroller provides a solid foundation with its high level of integration, efficiency, and flexibility.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess