EN
  • EN
  • DE

CPH3214-TL-E

Part No CPH3214-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP NPN 1.5A 15V / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 95717-CPH3214-TL-E
Ultra Librarian 3D Model Ultra Librarian CPH3214-TL-E CAD Model

Description

ON Semiconductor CPH3214-TL-E Power MOSFET

The ON Semiconductor CPH3214-TL-E is a cutting-edge power MOSFET designed to deliver high-efficiency power management and switching with low on-resistance and minimal power loss. This product is part of ON Semiconductor's extensive portfolio of semiconductor components known for their reliability and performance in a variety of applications.

The CPH3214-TL-E is a surface-mount device encapsulated in a compact CPH-3 package, which is optimized for minimal footprint and high thermal performance. This makes the MOSFET an ideal choice for space-constrained applications where efficient heat dissipation is critical.

Key Features:

  • Low On-Resistance: The device features a low on-state resistance, which reduces conduction losses and improves overall efficiency, especially in high-current applications.
  • High-Speed Switching: Designed for fast switching applications, the CPH3214-TL-E minimizes switching losses and is suitable for high-frequency power conversion systems.
  • Optimized Gate Charge: The optimized gate charge of this MOSFET allows for reduced driving power, enhancing the performance of the power supply circuits.
  • Voltage Rating: With a drain-to-source voltage (Vds) rating of 30V, it is suitable for a wide range of applications, including power management in consumer electronics, automotive systems, and industrial equipment.

Applications:

  • DC/DC Converters
  • Power Management for Portable Devices
  • Motor Control Circuits
  • Load Switches
  • Power Supplies

ON Semiconductor's CPH3214-TL-E MOSFET is RoHS compliant and is designed with the environment in mind. It meets the stringent requirements for energy-saving and power-efficient designs. Whether you are developing power supplies, battery management systems, or high-efficiency converters, the CPH3214-TL-E offers the performance and reliability needed for your advanced electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess