EN
  • EN
  • DE

MAX463CNG

Part No MAX463CNG
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description 2-CH TRIPLE RGB SWITCH + BUFFER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Video
Output Type Single-Ended
Number of Circuits 3
-3db Bandwidth 100 MHz
Slew Rate 200V/µs
Current - Supply 80 mA
Voltage - Supply, Single/Dual (±) ±4.75V ~ 5.25V
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Standard Package 240 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 631194-MAX463CNG
Ultra Librarian 3D Model Ultra Librarian MAX463CNG CAD Model

Description

Maxim Integrated MAX463CNG Video Multiplexer

The MAX463CNG from Maxim Integrated is a high-performance video multiplexer that is designed to cater to the needs of video signal routing in various applications. This integrated circuit (IC) allows for the seamless switching of multiple video inputs to a single output, making it an ideal choice for video processing systems, security cameras, broadcast equipment, and other multimedia setups.

The MAX463CNG is part of Maxim's extensive range of analog multiplexers and switches, which are known for their reliability and precision. The device features a wide bandwidth that supports high-quality video signals without degradation, ensuring that the video output remains crisp and clear even after switching between different sources.

Key Features:

  • High Bandwidth: The MAX463CNG offers a wide bandwidth, accommodating the demands of high-resolution video signals.
  • Low Crosstalk: With its excellent isolation between channels, the device minimizes crosstalk, which is crucial for maintaining the integrity of video signals.
  • Single Supply Operation: This multiplexer operates from a single supply voltage, simplifying power management within the system.
  • Low Power Consumption: Designed for efficiency, the MAX463CNG consumes minimal power, making it suitable for applications where energy conservation is a priority.
  • Dual 4-to-1 Multiplexer Configuration: The device's dual 4-to-1 setup allows for flexible routing of up to eight video inputs.

The MAX463CNG is housed in a 24-pin DIP (Dual In-line Package) that is easy to integrate into a variety of circuit boards. The IC's robust design ensures that it can operate reliably in different environmental conditions, making it a versatile choice for both indoor and outdoor applications.

Maxim Integrated's commitment to quality means that the MAX463CNG, like all their products, is built to deliver consistent performance. Whether you're designing a professional video editing system, setting up a surveillance network, or working on an innovative multimedia project, the MAX463CNG video multiplexer is engineered to meet your needs with precision and durability.

For detailed technical specifications, application notes, and support resources, please refer to the official Maxim Integrated datasheets and product documentation.

You May Also Be Interested in

Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
Video Front End 24-Pin QSOP / IC VIDEO FRONT END AMP 24-QSOP
Need more? Email Us
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess