EN
  • EN
  • DE

NE592D14-T

Part No NE592D14-T
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Video Amps and Modules
Manufacturer NXP
Win Source Part Number 333444-NE592D14-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NE592D14-T CAD Model

Description

The NE592D14-T is a high-performance video amplifier designed and manufactured by NXP Semiconductors. This integrated circuit is specifically engineered to deliver exceptional video signal amplification with a wide bandwidth, making it an ideal choice for various video processing applications.

Key Features

  • High Bandwidth: The NE592D14-T offers a wide bandwidth, which is essential for maintaining the integrity of video signals and ensuring clear image quality.
  • Low Noise: This amplifier is designed with low noise characteristics, reducing interference and enhancing the overall signal-to-noise ratio for a cleaner video output.
  • Gain Adjustability: With the ability to adjust gain settings, the NE592D14-T provides flexibility for different video signal levels, allowing for optimal performance in diverse operating conditions.
  • Differential Inputs: The inclusion of differential inputs helps to minimize common-mode noise and improve signal integrity, which is crucial for high-quality video reproduction.
  • Power Efficiency: NXP's focus on power efficiency ensures that the NE592D14-T operates with minimal power consumption, making it suitable for portable and battery-powered applications.

Applications

The NE592D14-T is versatile and can be used in a variety of video-related applications. It is particularly well-suited for:

  • Video amplifiers in CCTV systems
  • Television sets and monitors
  • Video projectors
  • Cable TV systems
  • Video conferencing equipment

Technical Specifications

At the core of the NE592D14-T are its technical specifications that ensure reliable and high-quality performance:

  • Supply Voltage: Typically powered by a 5V supply, but can operate within a range of voltages.
  • Operating Temperature: Designed to work within a broad temperature range, making it suitable for various environmental conditions.
  • Package: The NE592D14-T comes in a compact 14-pin SOIC package, allowing for easy integration into space-constrained designs.

In conclusion, the NE592D14-T from NXP Semiconductors stands out as a reliable and efficient solution for amplifying video signals in a wide array of electronic products. Its combination of high bandwidth, low noise, and power efficiency makes it a go-to choice for designers and engineers looking to enhance video signal quality in their applications.

You May Also Be Interested in

Texas Instruments
Lowest to $3.2870
Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6861 $58.3185
210+ $0.5625 $118.1250
320+ $0.5452 $174.4640
440+ $0.5278 $232.2320
570+ $0.5105 $290.9850
760+ $0.4574 $347.6240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess