EN
  • EN
  • DE

LM6584MA

Part No LM6584MA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Applications General Purpose
Output Type Rail-to-Rail
-3db Bandwidth 24MHz
Slew Rate 15V/μs
Supply Current 780μA
Current - Output / Channel 75mA
Supply Voltage , Single/Dual (±) 5V ~ 13V, ±2.5V ~ 6.5V
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number LM6584
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1200589-LM6584MA
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM6584MA CAD Model

Description

The LM6584MA is a state-of-the-art operational amplifier (op-amp) designed and manufactured by Texas Instruments, a global leader in semiconductor technology. This precision op-amp is part of TI's LMx584 family of high-performance amplifiers that are optimized for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • High Gain Bandwidth: The LM6584MA boasts a high gain bandwidth product, enabling it to handle high-frequency signals with ease. This makes it ideal for applications that require fast and accurate signal processing.
  • Low Distortion: It offers low total harmonic distortion plus noise (THD+N), ensuring the integrity of the signal is maintained throughout the amplification process.
  • High Output Current: This op-amp can deliver a high level of output current, which is beneficial for driving heavier loads or for applications that require a strong signal output.
  • Wide Supply Range: The LM6584MA operates on a wide supply voltage range, allowing for flexible implementation in various circuit configurations and compatibility with a broad range of other electronic components.
  • Stable with Capacitive Loads: Designed to be stable when driving capacitive loads, this op-amp can be used in configurations that include capacitors without the risk of oscillation or instability.

Applications

The LM6584MA's versatile characteristics make it well-suited for a variety of applications, including:

  • Audio and video signal processing
  • Active filters and data acquisition systems
  • Test and measurement equipment
  • Automotive control systems
  • Professional audio equipment

Package and Quality

The LM6584MA is available in a standard SOIC-8 package, which is compact and suitable for space-constrained applications. Texas Instruments is committed to delivering high-quality products, and the LM6584MA is no exception, meeting rigorous industry standards for performance and reliability.

Whether you're designing a high-fidelity audio system, a sensitive measurement instrument, or a robust automotive control module, the LM6584MA from Texas Instruments provides the performance and reliability you need to ensure your product's success.

You May Also Be Interested in

Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Intersil
Need more? Email Us
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
NXP / Nexperia
870 MHz, 25 dB gain power doubler amplifier
Lowest to $54.8983
Analog Devices Inc.
Need more? Email Us
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2704 $52.3264
38+ $2.6835 $101.9730
58+ $2.5996 $150.7768
80+ $2.5157 $201.2560
103+ $2.4319 $250.4857
138+ $2.1803 $300.8814
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess