EN
  • EN
  • DE

TDA9882TS/V1

Part No TDA9882TS/V1
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC IF-PLL DEMOD 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Demodulator
Applications Set-Top Boxes
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 047962-TDA9882TS/V1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA9882TS/V1 CAD Model

Description

The NXP TDA9882TS/V1 is a high-performance integrated circuit designed for the efficient processing of analog television signals. This innovative component is an integral part of modern television sets, VCRs, and set-top boxes, where it serves as an alignment-free multistandard vision IF (Intermediate Frequency) amplifier and demodulator.

Key Features

  • Multi-standard capability: Compatible with various broadcasting standards such as PAL, SECAM, and NTSC, making it versatile for global applications.
  • Alignment-free operation: The TDA9882TS/V1 is designed to minimize the need for manual adjustments, which streamlines the manufacturing process and reduces production costs.
  • Positive and negative modulation support: Capable of handling both positive and negative video modulation, ensuring broad compatibility with different transmission standards.
  • Integrated sound demodulator: Includes a sound carrier demodulator, simplifying the design by reducing the number of external components required.
  • AGC (Automatic Gain Control) time constants: These are internally fixed, providing consistent performance and further reducing the need for external adjustments.
  • Compact package: The TDA9882TS/V1 is available in a small outline package, making it suitable for space-constrained applications.

Applications

The TDA9882TS/V1 is an ideal choice for a wide range of consumer electronics where reliable IF signal processing is required. Its applications include, but are not limited to:

  • Television sets
  • Video cassette recorders (VCRs)
  • Set-top boxes for cable and satellite reception
  • Personal video recorders (PVRs)

Technical Specifications

The device operates over a wide supply voltage range and is characterized by its low power consumption. It also features various modes that can be selected via the I²C-bus, offering designers flexibility in controlling the IC's functions according to the specific requirements of their applications.

Conclusion

In summary, the NXP TDA9882TS/V1 stands out as a robust, versatile, and efficient solution for analog signal processing in consumer electronics. Its integration of multiple features and standards into a single IC allows for cost-effective and space-saving designs while maintaining high performance and reliability.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Analog Devices Inc.
1Gbps Decoder BGA-100 Video Processing RoHS
Lowest to $40.7463
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess