EN
  • EN
  • DE

MGC3030T-I/SS

Part No MGC3030T-I/SS
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 28SSOP / Controller Interface 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Applications Controller
Interface I2C
Voltage - Supply 3.3V
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Mounting Type Surface Mount
Base Product Number MGC3030
Standard Package 2,100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847765-MGC3030T-I/SS
Ultra Librarian 3D Model Ultra Librarian MGC3030T-I/SS CAD Model

Description

Product Overview: MGC3030T-I/SS from Microchip Technology

The MGC3030T-I/SS is a cutting-edge 3D gesture recognition controller from the renowned semiconductor manufacturer, Microchip Technology. Designed to offer a revolutionary interface for human-machine interaction, this product allows users to control devices and applications with simple hand gestures. Its sophisticated technology is encapsulated in a compact SSOP-28 (Shrink Small Outline Package) form factor, making it an ideal solution for space-constrained applications.

The MGC3030T-I/SS operates on the principle of electrical near-field sensing, which can detect and track hand movements in a 3D space. Its advanced gesture processing capabilities enable it to recognize a wide range of gestures, including swipe, rotate, flick, and even more complex hand formations. This level of interaction creates a more intuitive and engaging user experience for a variety of applications such as gaming, home automation, and consumer electronics.

Featuring Microchip's patented GestIC® technology, the MGC3030T-I/SS is designed for low-power operation, consuming minimal power in both active and standby modes. This makes it an excellent choice for battery-powered devices where power conservation is crucial. The chip also includes a Colibri Suite, which is a set of software tools that help in the development and integration of gesture-based user interfaces.

Developers will appreciate the MGC3030T-I/SS's user-friendly approach to integration, as it comes with built-in calibration algorithms and does not require complex external circuitry. This ease of use accelerates the design process, allowing for quicker time-to-market for products incorporating this technology.

Overall, the MGC3030T-I/SS from Microchip Technology is a sophisticated, yet user-friendly solution for incorporating 3D gesture recognition into modern electronic products. Its combination of advanced features, low-power operation, and ease of integration make it a compelling choice for designers looking to differentiate their products with innovative user interfaces.

You May Also Be Interested in

Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Texas Instruments
PATTI / Interface
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5640 $53.4600
30+ $3.3384 $100.1520
47+ $3.2256 $151.6032
67+ $3.0000 $201.0000
87+ $2.8873 $251.1951
109+ $2.7745 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,050 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess