EN
  • EN
  • DE

DS21448A1

Part No DS21448A1
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC TELECOM INTERFACE 144BGA  /  Telecom IC Line Interface Unit (LIU) 144-TEPBGA (17x17)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Analog Devices Inc./Maxim Integrated
Package Tray
Product Status Obsolete
Function Line Interface Unit (LIU)
Number of Circuits 4
Voltage - Supply 3.135V ~ 3.465V
Current - Supply 320mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 144-BGA
Supplier Device Package 144-TEPBGA (17x17)
Base Product Number DS21448
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names MAXMAXDS21448A1,2156-DS21448A1-MA
Standard Package 1
Win Source Part Number 1056124-DS21448A1
Ultra Librarian 3D Model Ultra Librarian DS21448A1 CAD Model

Description

The Maxim Integrated DS21448A1 is a versatile and high-performance single-chip transceiver designed for T1/E1/J1 applications. This integrated circuit is engineered to provide a comprehensive solution for communication systems requiring robust and reliable data transmission over T1 (1.544Mbps), E1 (2.048Mbps), or J1 lines.

The DS21448A1 integrates line interface, framer, and LIU (Line Interface Unit) functions into a single compact package. This integration significantly reduces the complexity and space requirements on the PCB, making it ideal for telecommunications equipment such as channel banks, digital loop carriers, multiplexers, and routers.

Key features of the DS21448A1 include crystal-less jitter attenuation, which eliminates the need for an external crystal and simplifies the design. Its adaptive equalization and loss-of-signal (LOS) detection ensure high-quality signal integrity even over long cable runs or poor line conditions. The device also supports both short-haul and long-haul line build-outs, which provides flexibility in deployment across various physical infrastructures.

The DS21448A1's framer is fully compliant with ANSI T1.403, AT&T Pub 62411, and ITU-I.431 standards for T1, E1, and J1 formats, respectively. It provides diagnostic features such as in-band loopback capabilities and a built-in BERT (Bit Error Rate Tester) for ease of maintenance and troubleshooting.

For design engineers, the DS21448A1 offers a simple interface with microprocessors via an 8-bit parallel port. This allows for easy access to configuration settings, status information, and alarm detection. Additionally, the device operates over a wide temperature range, making it suitable for various environmental conditions.

Maxim Integrated provides comprehensive technical support for the DS21448A1, including detailed datasheets, application notes, and design resources to facilitate rapid development and deployment of T1/E1/J1 communication systems.

You May Also Be Interested in

SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Texas Instruments
PATTI / Interface
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 40MHZ / Interface
Lowest to $586.4662

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess