EN
  • EN
  • DE

PN8034SSC-R1B

Part No PN8034SSC-R1B
Manufacturer Wuxi
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960363-PN8034SSC-R1B
Categories OEM Parts(O-R)
Manufacturer Wuxi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PN8034SSC-R1B CAD Model

Description

The PN8034SSC-R1B is a highly integrated off-line PWM power switch manufactured by Wuxi. It's designed for low-power AC-DC adapter and charger applications. This device incorporates a PWM controller and a power MOSFET, minimizing external component count and simplifying design.

Applications:

  • AC-DC Adapters: Powering various electronic devices from AC mains.
  • Chargers: Charging batteries in mobile phones, tablets, and other portable devices.
  • Standby Power Supplies: Providing standby power for various electronic systems.
  • LED Lighting: Driving LEDs in lighting applications with high efficiency.
  • Household Appliances: Powering low-power household appliances.

Features:

  • Integrated PWM Controller: Reduces external component count and simplifies design.
  • Integrated Power MOSFET: Eliminates the need for an external power switch.
  • High Efficiency: Achieves high efficiency, minimizing power loss.
  • Low Standby Power Consumption: Reduces power consumption in standby mode.
  • Over-Voltage Protection (OVP): Prevents output voltage from exceeding safe levels.
  • Over-Current Protection (OCP): Protects the device and load from excessive current.
  • Over-Temperature Protection (OTP): Shuts down the device in case of over-temperature conditions.

Benefits:

  • Simplified Design: Integrated features minimize the need for external components, simplifying design.
  • High Efficiency: Reduces power consumption, saving energy and reducing heat generation.
  • Reduced Component Count: Minimizes the number of components required, reducing cost and size.
  • Enhanced System Reliability: Comprehensive protection features safeguard against various fault conditions.
  • Low Standby Power: Meets stringent energy efficiency requirements.

Additional Details:

The PN8034SSC-R1B utilizes a proprietary control algorithm to achieve high efficiency and low standby power consumption. It also incorporates various protection features to ensure safe and reliable operation. The device is available in a standard DIP or SOP package, making it easy to integrate into existing designs. The specific voltage and current ratings should be verified on the manufacturer's datasheet to ensure suitability for the target application. The "-R1B" suffix typically indicates the specific package type and revision level.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Yageo
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2050 $50.2250
595+ $0.1682 $100.0790
925+ $0.1629 $150.6825
1,270+ $0.1577 $200.2790
1,645+ $0.1524 $250.6980
2,195+ $0.1367 $300.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess