Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 266716-P8049AH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P8049AH CAD Model

Description

The Intel P8049AH is a single-chip 8-bit microcomputer and a member of the MCS-48 family. It's designed for a wide array of control applications due to its integrated peripherals and moderate processing power.

Applications

  • Industrial Control Systems
  • Appliance Control
  • Instrumentation
  • Keyboard Scanners
  • Simple Robotics

Features

  • 8-bit CPU
  • 128 Bytes of RAM
  • 2K Bytes of ROM
  • 27 I/O Lines
  • 8-bit Timer/Counter
  • Single-Level Interrupt
  • Single 5V Supply

Benefits

  • Integrated Solution: Combines CPU, RAM, ROM, and I/O on a single chip, reducing component count and system cost.
  • Versatile I/O: Provides a large number of programmable I/O lines for interfacing with various external devices.
  • Cost-Effective Control: Ideal for applications requiring moderate processing power and control capabilities.
  • Simple to Program: The 8048 instruction set is well-documented and relatively easy to learn.
  • Reliable Performance: A mature technology with a proven track record.

Additional Details

The P8049AH is often found in embedded systems where space and cost are critical constraints. It operates with a 6MHz or 11MHz crystal oscillator. It contains bit-addressable RAM, enabling control of individual bits. The microcontroller is available in a 40-pin DIP package. Understanding the memory map and interrupt structure is crucial for efficient programming. It utilizes a single 5V power supply simplifying design. The datasheet contains detailed information on pin assignments, electrical characteristics, and timing diagrams. It features both maskable and non-maskable interrupts. The 'AH' suffix typically indicates an enhanced version of the original 8049. Decoupling capacitors should be used to filter noise on the power supply lines. Program code is stored in the on-chip ROM, which is programmed at the factory.

You May Also Be Interested in

Nihon Inter Electronics Corporation
Need more? Email Us
ECAD model for NA05HSA065-TE12L
NVIDIA
Lowest to $65.8055
ECAD model for N13M-GE1-B-A1
NVIDIA
Need more? Email Us
ECAD model for N11P-GS1-A3
NXP / Nexperia
1K BIT TTL BIPOLAR PROM
Need more? Email Us
ECAD model for N82S126N
Agere Systems
Need more? Email Us
ECAD model for N4080SV4LS-DB
NVIDIA
Need more? Email Us
ECAD model for N12E-GE-B-A1
Intel
MCS51 8-BIT CONTROL-ORIENTED MICROCONTROLLERS
Need more? Email Us
ECAD model for N8032AH
NXP / Nexperia
Lowest to $13.3903
ECAD model for N82HS321AA
NIKO-SEM
Need more? Email Us
ECAD model for N6600M6G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $3.0128 $66.2816
53+ $2.4721 $131.0213
82+ $2.3944 $196.3408
112+ $2.3168 $259.4816
145+ $2.2406 $324.8870
194+ $2.0089 $389.7266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,740 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention