EN
  • EN
  • DE

P8255A-2

Part No P8255A-2
Manufacturer Intel
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1033222-P8255A-2
Categories OEM Parts(O-R)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian P8255A-2 CAD Model

Description

The P8255A-2 is a Programmable Peripheral Interface (PPI) device from Intel. It's a versatile I/O expander designed to interface microprocessors to external peripherals. It provides 24 programmable I/O pins that can be configured in various modes to meet the needs of a wide range of applications. The '-2' denotes a specific speed grade of the device.

Applications

  • Parallel Printer Interface
  • Keyboard Interface
  • Motor Control
  • Sensor Input
  • General Purpose I/O Expansion

Features

  • 24 Programmable I/O Pins
  • Three 8-bit Ports (Port A, Port B, Port C)
  • Programmable Modes of Operation (Mode 0, Mode 1, Mode 2)
  • Bit Set/Reset Capability for Port C
  • Simple Interface to Microprocessors

Benefits

  • Flexible I/O configuration adapts to various peripheral devices.
  • Reduces the number of I/O pins required on the microprocessor.
  • Simplified interface reduces software development time.
  • Bit set/reset capability allows individual control of I/O lines.
  • Cost-effective solution for I/O expansion.

Additional Details

The P8255A-2 typically operates on a 5V power supply. It interfaces to the microprocessor via an 8-bit data bus and control signals (RD, WR, CS, A0, A1). The three ports (A, B, and C) can be configured as inputs or outputs. Mode 0 is basic input/output, Mode 1 is strobed input/output, and Mode 2 is bidirectional bus operation for Port A. Port C can be used as control signals for Port A and Port B in Mode 1 and Mode 2. The device is programmed by writing control words to the control register. The P8255A-2 is commonly used in embedded systems, industrial control systems, and other applications where I/O expansion is required. Consult the datasheet for detailed electrical specifications, timing diagrams, and programming information. It's often packaged in a 40-pin DIP or PLCC package.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Rockwell
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Lowest to $18.4668
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess