Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Intel
Series 8292
Package Bulk
Product Status Active
Programmable Not Verified
Function Controller
Package / Case 40-DIP
Supplier Device Package 40-PDIP
Standard Package 19 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 929915-P8292
Ultra Librarian 3D Model Ultra Librarian P8292 CAD Model

Description

The P8292 is a controller integrated circuit from Intel.

  • Component Type: Integrated Circuit (IC)
  • Category: Interface Controllers
  • Series: 8292
  • Package: Bulk
  • Standard Package: 19 pieces
  • Programmable: No
  • Current Supply: Not specified
  • Voltage Requirements: Not specified
  • Mounting: 40-DIP package
  • Status: Active
  • Manufacturer: Intel

You May Also Be Interested in

Diodes Incorporated
IC BRIDGE QUAD UART 48TQFN / RS485 Controller IRDA 1.1 UART Interface 48-TQFN (7x7)
Need more? Email Us
ECAD model for PI7C9X754ZBE
Texas Instruments
TCAN332DRG4 Texas Instruments CAN Interface IC 3.3-V CAN Transceive rs datasheet, inventory, & pricing.
Lowest to $1.2544
ECAD model for TCAN332DRG4
Microchip Technology
IC CANBUS CONTROLLER SPI 20QFN / CANbus Controller CAN 2.0 SPI Interface 20-QFN (4x4)
Lowest to $3.5100
ECAD model for MCP2515T-E/MLVAO
ON Semiconductor
IC CONTROLLER USB TYPE C 14MLP
Lowest to $1.2281
ECAD model for FUSB302TMPX
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $10.3410
ECAD model for KSZ8851-16MLLU
Diodes Incorporated
IC BRIDGE I2C/SPI TO UART / I2C Bridge, I2C/SPI to UART UART Interface 16-TSSOP
Lowest to $10.9684
ECAD model for PI7C9X1170BBLE
Cypress Semiconductor Corp
IC USB FULL-SPEED PERIPHERAL 24Q
Need more? Email Us
ECAD model for CP8007AT
Diodes Incorporated
IC BRIDGE I2C/SPI TO UART / I2C Bridge, I2C/SPI to UART UART Interface 16-TSSOP
Lowest to $16.4520
ECAD model for PI7C9X760BBLE
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $1.0773
ECAD model for DP83822HRHBRG4

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention