EN
  • EN
  • DE

PI7C9X760BBLE

Part No PI7C9X760BBLE
Manufacturer Diodes Incorporated
Catalog Interface - Controllers
Description IC BRIDGE I2C/SPI TO UART / I2C Bridge, I2C/SPI to UART UART Interface 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Programmable Not Verified
Protocol I2C
Function Bridge, I2C/SPI to UART
Interface UART
Voltage - Supply 1.8V, 2.5V, 3.3V
Current - Supply 6mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Standard Package 96 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 930534-PI7C9X760BBLE
Ultra Librarian 3D Model Ultra Librarian PI7C9X760BBLE CAD Model

Description

The PI7C9X760BBLE is a highly integrated PCI Express to Universal Serial Bus (USB) 3.0 bridge chip from the renowned semiconductor manufacturer, Diodes Incorporated. This advanced IC is designed to provide a seamless interface between the high-speed PCI Express lanes and the versatile USB 3.0 protocol, enabling rapid data transfer and connectivity solutions for a variety of applications, including desktops, laptops, workstations, servers, and embedded systems.

Key Features

  • PCI Express Interface: The device supports a single-lane PCI Express 2.0 interface, providing a 5.0 GT/s transfer rate for fast communication with the host system.
  • USB 3.0 Compliance: With built-in support for the USB 3.0 standard, the PI7C9X760BBLE offers transfer speeds of up to 5 Gbps, making it well-suited for high-bandwidth USB devices.
  • Backward Compatibility: It is backward compatible with USB 2.0 and 1.1 devices, ensuring a broad range of USB peripherals can be connected.
  • Integrated Clock Generator: The inclusion of an integrated clock generator simplifies the design and reduces external component requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the PI7C9X760BBLE features low power consumption, which is critical for battery-powered devices.

Applications

The PI7C9X760BBLE is versatile and can be utilized in numerous applications, including:

  • PC and Laptop Docking Stations
  • High-Speed Data Acquisition Systems
  • USB 3.0 Hubs and Port Replicators
  • Industrial Control and Automation
  • Server and Networking Equipment

Technical Specifications

The device is housed in a compact 36-pin QFN package and operates over the industrial temperature range. It is engineered to meet the rigorous standards of the industry, including compliance with the PCIe 2.0 specification and the USB 3.0 SuperSpeed standard.

Conclusion

With its high-speed capabilities, power efficiency, and broad compatibility, Diodes Incorporated's PI7C9X760BBLE is an excellent choice for system designers looking to bridge PCI Express with USB 3.0 interfaces. Its compact size and integrated features make it a powerful and convenient solution for expanding connectivity in a wide array of electronic devices.

You May Also Be Interested in

Infineon Technologies
Lowest to $19.3266
Silicon Labs
IC BRIDGE USB TO UART QFN / Low Speed/Full Speed USB to UART Bridge USB 2.0 3.3V Tube 28-Pin QFN EP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.0427
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $1.8283
Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Infineon Technologies
Lowest to $1.3537
Infineon Technologies
IC SWITCH CTRLR 10/100 40LQFP
Lowest to $3.2617
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $8.2750

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,788 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess