EN
  • EN
  • DE

AD9562JP

Part No AD9562JP
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description HI SPD IC PWM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859815-AD9562JP
Ultra Librarian 3D Model Ultra Librarian AD9562JP CAD Model

Description

Introducing the AD9562JP Precision Clock Generator

The AD9562JP is a state-of-the-art precision clock generator developed by Analog Devices Inc., designed to deliver high-performance clocking solutions for a wide array of applications. This product stands out in the market due to its exceptional phase noise performance, stability, and flexibility, making it an ideal choice for communication systems, instrumentation, and aerospace industries.

Key Features:

  • Low Phase Noise: The AD9562JP is engineered to generate clocks with very low phase noise, which is crucial for applications where signal integrity and synchronization are of the utmost importance.
  • High Stability: With its high stability, the AD9562JP provides consistent performance over a range of environmental conditions, ensuring reliable operation in various scenarios.
  • Programmable Frequency: Users can program the output frequency with fine granularity, allowing for precise control over the generated clock signals to meet specific system requirements.
  • Multiple Outputs: The device features multiple outputs, enabling it to support different clocking needs within the same system, thus reducing component count and simplifying design complexity.
  • Easy Integration: The AD9562JP is designed with integration in mind, offering a compact package and compatibility with standard logic levels for straightforward incorporation into existing designs.

Applications:

  • Data Communication Equipment
  • Wireless Infrastructure
  • Test and Measurement Instruments
  • High-speed Converters
  • Industrial and Medical Imaging Systems

The AD9562JP by Analog Devices Inc. is not just a clock generator; it is a solution that brings precision and reliability to systems where timing is critical. With its advanced features and proven performance, this product is set to become the cornerstone of your next high-performance project.

For more detailed specifications and application support, visit the Analog Devices Inc. website or contact their technical support team. The AD9562JP is more than just a component; it's an investment in the quality and stability of your system's clocking architecture.

You May Also Be Interested in

Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess