EN
  • EN
  • DE

FUSB302TMPX

Part No FUSB302TMPX
Manufacturer ON Semiconductor
Catalog Interface - Controllers
Description IC CONTROLLER USB TYPE C 14MLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Protocol USB
Function Controller
Interface USB
Standards USB 3.1
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 560mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 14-WFQFN Exposed Pad
Supplier Device Package 14-MLP (2.5x2.5)
Base Product Number FUSB302
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370798-FUSB302TMPX
Ultra Librarian 3D Model Ultra Librarian FUSB302TMPX CAD Model

Description

ON Semiconductor FUSB302TMPX USB Type-C Controller

The ON Semiconductor FUSB302TMPX is a compact and versatile USB Type-C controller with USB Power Delivery (PD) capabilities, designed to simplify the implementation of USB Type-C interfaces in a wide range of applications. This highly integrated device is a market-leading solution for developers looking to enhance their products with the advanced features enabled by the USB Type-C specification.

Key Features

  • USB Power Delivery: The FUSB302TMPX supports the full USB PD protocol, enabling higher power capabilities and faster charging. This allows devices to negotiate up to 100W of power delivery over a USB Type-C connection, making it ideal for applications such as power banks, laptops, and other portable devices.
  • High Integration: This controller integrates a PD physical interface (PHY), protocol engine, and system-level functions in a single chip, reducing the complexity of the design and the number of external components required.
  • I2C Communication: It features an I2C interface that allows for easy communication with the host processor, providing flexibility and control over the USB Type-C interface functions.
  • Small Footprint: The FUSB302TMPX comes in a space-saving 12-pin QFN package, making it suitable for compact and portable devices where space is at a premium.
  • Versatility: It is designed to work with various platforms and can be used in conjunction with any USB Type-C downstream facing port (DFP), upstream facing port (UFP), or dual role port (DRP) applications.

Applications

The FUSB302TMPX is ideal for a broad range of products that require USB Type-C connectivity with Power Delivery. Its applications include, but are not limited to, smartphones, tablets, laptops, docking stations, monitors, and power adapters.

Conclusion

ON Semiconductor's FUSB302TMPX is a powerful and efficient solution for developers looking to incorporate USB Type-C and Power Delivery into their designs. Its combination of high integration, support for the USB PD protocol, and a small package makes it a compelling choice for modern electronic devices.

You May Also Be Interested in

Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Microchip Technology
Single-Port Ethernet Controller with SPI Interface | IC ETHERNET CONTROLLER SPI 32MLF
Lowest to $8.5346
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Texas Instruments
IC CTRLR SER NETWORK IN 100QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2801 $51.2040
100+ $1.0504 $105.0400
150+ $1.0175 $152.6250
205+ $0.9847 $201.8635
265+ $0.9519 $252.2535
355+ $0.8534 $302.9570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess