EN
  • EN
  • DE

QP8243

Part No QP8243
Manufacturer Intel
Catalog OEM Parts (O - R)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086868-QP8243
Categories OEM Parts(O-R)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QP8243 CAD Model

Description

The Intel QP8243 is a programmable peripheral interface (PPI) designed to interface microprocessors to external devices. It provides a flexible means of connecting peripheral devices to a microprocessor system, offering multiple programmable I/O ports.

Applications:

  • Industrial control systems
  • Data acquisition systems
  • Keyboard and display interfaces
  • General-purpose I/O expansion
  • Robotics

Features:

  • Programmable I/O ports: The QP8243 offers multiple programmable I/O ports, allowing users to configure each port as either an input or an output.
  • Bit set/reset capability: Individual bits within the I/O ports can be set or reset under software control.
  • Interrupt capability: The device provides interrupt capabilities, allowing external devices to signal the microprocessor when attention is required.
  • Simple interface: The QP8243 has a simple interface to the microprocessor, making it easy to integrate into a system.
  • Multiple operating modes: The device supports multiple operating modes, allowing users to tailor its behavior to the specific application.

Benefits:

  • Flexibility: The programmable I/O ports provide a flexible means of connecting peripheral devices to a microprocessor system.
  • Reduced component count: The QP8243 integrates multiple functions into a single chip, reducing the overall component count of the system.
  • Improved system performance: The interrupt capability allows the microprocessor to respond quickly to external events, improving system performance.
  • Simplified system design: The simple interface makes it easy to integrate the QP8243 into a system.
  • Cost-effective: The QP8243 is a cost-effective solution for interfacing peripheral devices to a microprocessor system.

Technical Specifications: The Intel QP8243 typically operates with a +5V power supply and offers a variety of operating modes, including basic I/O, strobed I/O, and bidirectional I/O. The number of I/O ports and specific interrupt capabilities can vary depending on the specific model and configuration. Refer to the device datasheet for detailed specifications.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Lowest to $18.4668
Fairchild/ON Semiconductor
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Harris Corporation
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess