EN
  • EN
  • DE

RD28F1604C3B90

Part No RD28F1604C3B90
Manufacturer Intel
Catalog Flash
Description 3 VOLT INTEL Advanced+BootBlock FlashMemory(C3)Stacked-ChipScalPackageFamilye
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 182588-RD28F1604C3B90
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RD28F1604C3B90 CAD Model

Description

The Intel RD28F1604C3B90 is a 16-Mbit (16,777,216 bits) Flash memory device organized as 2,097,152 words x 8 bits or 1,048,576 words x 16 bits. This high-performance memory component is designed for embedded systems requiring non-volatile storage and rapid access times.

Applications

  • Embedded systems
  • Networking equipment
  • Industrial control systems
  • Telecommunications devices
  • Automotive systems

Features

  • High Density: 16-Mbit storage capacity.
  • CMOS Technology: Low power consumption.
  • x8/x16 Configurable: Flexible data bus width.
  • Asynchronous Read Operation: Fast data retrieval.
  • Erase Suspend Capability: Allows interruption of erase operations for read operations.
  • Program Suspend Capability: Allows interruption of program operations for read operations.
  • Enhanced Endurance: Designed for a high number of program/erase cycles.
  • Sector Protection: Hardware locking of specific memory regions.

Benefits

  • Reliable Data Storage: Non-volatile memory retains data even when power is off.
  • Fast Access Times: Enables quick boot-up and program execution.
  • Low Power Consumption: Extends battery life in portable devices.
  • Flexible Integration: Configurable bus width allows adaptation to different system architectures.
  • Robust Performance: Withstands harsh environmental conditions.

Additional Details

The RD28F1604C3B90 utilizes advanced CMOS technology to achieve low power consumption while maintaining high performance. It supports both x8 and x16 bus widths, making it adaptable to various system designs. The device also features sector protection, allowing critical memory regions to be hardware-locked, preventing accidental overwrites. Erase and program suspend capabilities allow the system to perform read operations even during erase or program cycles. The endurance of the flash memory is designed for a high number of program/erase cycles, ensuring reliability over the lifespan of the embedded system. The operating voltage typically ranges from 2.7V to 3.6V, making it suitable for a wide range of embedded applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 16MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70 ns 48-TSOP
Lowest to $5.4167
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64BGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (11x13)
Need more? Email Us
Spansion
IC FLASH 8MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-FBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 512MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (128M x 8) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
NOR Flash Parallel 3V 512Mbit 32M x 16bit 110ns 64-Pin FBGA Tray
Lowest to $27.7454
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 66 MHz 16-SOIC
Lowest to $4.0464
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.4156

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess