EN
  • EN
  • DE

SB2176CR

Part No SB2176CR
Manufacturer Intel
Catalog Interface - Modems - ICs and Modules
Description IC CABLE MODEM TXCVR 208-SQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Mfr Intel
Package Bulk
Product Status Obsolete
Package / Case 208-QFP
Supplier Device Package 208-SQFP (28x28)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN 5A991B2
HTSUS 8542.39.0001
Win Source Part Number 313610-SB2176CR
Ultra Librarian 3D Model Ultra Librarian SB2176CR CAD Model

Description

The 313610-SB2176CR is an interface modem IC designed for ICs and modules.

  • Package: bulk
  • Standard Package Quantity: 1 pc
  • Data Format and Baud Rates: not specified
  • Voltage Supply Range: not specified
  • Mounting Type: not specified
  • Package: 208-QFP
  • Package Variant: 208-SQFP (28x28)
  • ECCN Compliance: Yes
  • MSL Level: 1
  • HTSUS Code: 8542.39.0001
  • Manufacturer: Intel
  • Status: obsolete
  • Counterfeit Threat: high (57%)

You May Also Be Interested in

CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM / Modem Chip Single 200Kbps 24-Pin TSSOP
Lowest to $34.2117
Zilog
MODEM CONTROLLER IDEAL FOR LOW POWER CONSUMPTION, SMALL SIZE REQUIREMENTS | IC MODEM CTRL 86E34 BLANK 28SOIC
Need more? Email Us
Maxim Integrated
Single Chip Modem | IC MODEM 3.3V V.22BIS 32-QFN
Need more? Email Us
ON Semiconductor
IC MODEM S-FSK HALFDUPLEX 28PLCC
Lowest to $16.5939
Skyworks Solutions Inc.
IC ISOMODE SYST-SIDE DAA 24TSSOP
Need more? Email Us
CML Microcircuits
LOW POWER V.32 BIS MODEM
Lowest to $13.0971
Silicon Labs
IC LINE-SIDE DAA 16SOIC
Lowest to $4.2434
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 24TSSOP
Lowest to $6.4030
NXP / Nexperia
IC HOME AUTOMATION MODEM 16SOIC
Lowest to $7.0747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess