EN
  • EN
  • DE

SI2434-D-FTR

Part No SI2434-D-FTR
Manufacturer Skyworks Solutions Inc.
Catalog Interface - Modems - ICs and Modules
Description IC ISOMODEM SYSTEM-SIDE 24TSSOP / 33.6k Modem V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A 24-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Mfr Skyworks Solutions Inc.
Series ISOmodem®
Package Tape & Reel
Product Status Active
Data Format V.21, V.22, V.23, V.29, V.32, Bell 103, Bell 212A
Baud Rates 33.6k
Voltage - Supply 3V ~ 3.6V
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number SI2434
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 5A991B2
HTSUS 8542.39.0001
Win Source Part Number 933431-SI2434-D-FTR
Ultra Librarian 3D Model Ultra Librarian SI2434-D-FTR CAD Model

Description

The SI2434-D-FTR is an integrated circuit modem from Skyworks Solutions Inc. SI2434-D-FTR is made by Skyworks Solutions Inc.

  • Series: ISOmodem™
  • Application: Interface
  • Package: Tape & Reel
  • Standard Package: 2,500 pieces
  • Data Formats: V.21, V.22, V.23, V.29, V.32, Bell 103, and Bell 212A
  • Supply Voltage Range: 3V to 3.6V
  • Mounting Type: Surface Mount
  • Package Type: 24-TSSOP
  • ECCN: 5A991B2
  • Status: Active
  • Moisture Sensitivity Level (MSL): 3 (up to 168 hours)

You May Also Be Interested in

Silicon Labs
Need more? Email Us
CML Microcircuits
LOW-POWER V.22 MODEM
Lowest to $7.3296
Silicon Labs
IC ISOMODEM FCC LINE-SIDE 8SOIC
Lowest to $2.6115
Silicon Labs
IC ISOMODEM SYST-SIDE DAA 16SOIC
Lowest to $12.2698
Intersil
Lowest to $1.0453
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 24TSSOP
Lowest to $14.9569
ON Semiconductor
IC MODEM S-FSK HALFDUPLEX 28PLCC
Lowest to $9.8706
Silicon Labs
IC ISOMODE SYST-SIDE DAA 24TSSOP
Lowest to $9.6565
Silicon Labs
Lowest to $2.8840

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess