EN
  • EN
  • DE

AD5700-1BCPZ-R5

Part No AD5700-1BCPZ-R5
Manufacturer Analog Devices Inc.
Catalog Interface - Modems - ICs and Modules
Description IC HART MODEM 24LFCSP / Modem HART 24-LFCSP-WQ (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Data Format HART
Voltage - Supply 1.71V ~ 5.5V
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-WQ (4x4)
Base Product Number AD5700
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 37001-AD5700-1BCPZ-R5
Ultra Librarian 3D Model Ultra Librarian AD5700-1BCPZ-R5 CAD Model

Description

Analog Devices Inc. AD5700-1BCPZ-R5: HART Modem IC

The AD5700-1BCPZ-R5 is a robust, low power, single-chip HART (Highway Addressable Remote Transducer) modem IC, designed by Analog Devices Inc. to facilitate communication in industrial process control environments. This integrated circuit is a critical component for developers and engineers looking to implement HART communication capabilities in their designs, such as smart sensors and actuators, transmitters, and other HART-enabled devices.

Key Features

  • Integrated Features: The device integrates a complete HART physical layer modem solution, including the modulation and demodulation functions, necessary to comply with the HART protocol specifications.
  • Low Power Consumption: Designed for battery-powered devices, the AD5700-1BCPZ-R5 is optimized for low power consumption, which is crucial for long-term deployment in field instruments without the need for frequent battery replacements.
  • Small Footprint: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the IC minimizes board space requirements, making it an excellent choice for space-constrained applications.
  • Robust Communication: It features a robust signal modulation and demodulation system, ensuring reliable communication even in the presence of noise and other disturbances commonly found in industrial environments.
  • Oscillator Options: The modem supports both crystal and ceramic resonator-based oscillators, providing flexibility in the choice of external components.
  • 3.3V to 5V Supply Range: The AD5700-1BCPZ-R5 operates over a wide supply voltage range, accommodating various system power supplies and simplifying power management design.

Applications

The AD5700-1BCPZ-R5 is ideal for a variety of applications within the industrial sector, including:

  • Process control and automation
  • Smart transmitters and sensors
  • Remote data acquisition systems
  • Asset monitoring and diagnostics
  • Industrial IOT devices

With its combination of low power operation, compact packaging, and robust communication capabilities, the AD5700-1BCPZ-R5 from Analog Devices Inc. is a highly efficient solution for implementing HART communication protocols in a wide range of industrial products and systems.

You May Also Be Interested in

Zilog
IC MODEM 2400BPS DSP AFE 44-PLCC
Lowest to $9.7932
CML Microcircuits
Telecom Signalling Device | DTMF CODEC/FSK COMBO
Lowest to $3.1670
Silicon Labs
Modem Chip Chipset 2.4Kbps 16-Pin SOIC Tube / IC ISOMODEM SYST-SIDE DAA 16SOIC
Lowest to $1.6309
Silicon Labs
IC LINE-SIDE DAA 16SOIC
Lowest to $4.2434
CML Microcircuits
BASEBAND INTERFACE FOR DIG RADIO
Lowest to $4.8023
Skyworks Solutions Inc.
IC ISOMODEM SYST-SIDE DAA 16SOIC
Lowest to $7.2762
Analog Devices Inc.
Lowest to $6.2736
Maxim Integrated
Single Chip Modem | IC MODEM 3.3V V.22BIS 32-QFN
Need more? Email Us
Zilog
Transaction Processing Modem Data Pump with Integrated AFE | IC MODEM DATA PUMP/AFE 44-PLCC
Lowest to $6.6851

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9455 $59.6730
13+ $8.1604 $106.0852
19+ $7.9054 $150.2026
27+ $7.6504 $206.5608
34+ $7.3954 $251.4436
46+ $6.6303 $304.9938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,790 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess