EN
  • EN
  • DE
  • IT

SI2400-FS

Part No SI2400-FS
Manufacturer Silicon Labs
Catalog Interface - Modems - ICs and Modules
Description Modem Chip Chipset 2.4Kbps 16-Pin SOIC Tube / IC ISOMODEM SYST-SIDE DAA 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Silicon Labs
Packaging Tube/Rail
Status Active
Data Format V.21, V.22, V.23, Bell 103, Bell 212A
Baud Rates 2.4k
Supply Voltage - Operating 3 V to 5.25 V
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1095764-SI2400-FS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name Si2400
Introduction Date July 28, 1998
ECCN EAR99
Country of Origin Malaysia, Taiwan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SI2400-FS CAD Model

Description

The Silicon Labs SI2400-FS is a V.21, V.22, V.23, Bell 103, Bell 212A data format modem.

  • Baud Rate: 2.4k
  • Supply Voltage: 3V to 5.25V
  • Package: 16-SOIC
  • Status: active
  • Purpose: direct access arrangement (DAA)
  • Operating Supply Current: 8.5mA
  • Estimated EOL Date: 2027
  • Usage: common-used part

You May Also Be Interested in

Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 16SOIC
Need more? Email Us
CML Microcircuits
LOW-POWER V.32BIS MODEM
Need more? Email Us
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 16SOIC
Lowest to $2.9981
STMicroelectronics
PCI/USB ADSL CHIPSET
Need more? Email Us
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM / Modem Chip Single 200Kbps 24-Pin TSSOP
Lowest to $34.2117
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 16SOIC / Modem Chip Chipset 33.6Kbps 16-Pin SOIC Tube
Lowest to $21.0677
Silicon Labs
Modem Chip Chipset 2.4Kbps 16-Pin SOIC Tube / IC ISOMODEM SYST-SIDE DAA 16SOIC
Lowest to $1.6309
Skyworks Solutions Inc.
IC ISOMODE SYST-SIDE DAA 24TSSOP
Need more? Email Us
CML Microcircuits
LOW POWER V.32 BIS MODEM
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6309 $65.2360
90+ $1.3386 $120.4740
135+ $1.2959 $174.9465
185+ $1.2543 $232.0455
240+ $1.2128 $291.0720
320+ $1.0869 $347.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,270 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess