EN
  • EN
  • DE
  • IT

73M2901CE-IM/F

Part No 73M2901CE-IM/F
Manufacturer Maxim Integrated
Catalog Interface - Modems - ICs and Modules
Description Single Chip Modem | IC MODEM 3.3V V.22BIS 32-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Data Format V.21, V.22, V.23, Bell 103, Bell 212A
Baud Rates 300 ~ 9.6k
Supply Voltage (V) 2.7V ~ 3.6V
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number 73M2901
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 1129752-73M2901CE-IM/F
Manufacturer Homepage www.teridian.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 73M2901CE-IM/F CAD Model

Description

Maxim Integrated 73M2901CE-IM/F: The Ideal Solution for Telecommunication Applications

The 73M2901CE-IM/F from Maxim Integrated is a highly integrated modem designed to provide a reliable, cost-effective solution for telecommunication applications. Its compact and power-efficient design makes it an excellent choice for a variety of embedded systems that require dial-up modem capabilities.

This versatile chip comes packed with features that enable it to deliver superior performance. It includes a built-in data pump, modem controller, and on-chip Direct Access Arrangement (DAA) interface. The data pump supports V.22bis (2400 bps and 1200 bps) and V.22 (1200 bps) along with Bell 212A and Bell 103 backward compatibility, ensuring broad connectivity options and legacy system support.

The 73M2901CE-IM/F is designed with an emphasis on flexibility. It supports a variety of international telecommunication standards, which allows for its use in systems that are deployed worldwide. This feature is especially important for manufacturers who wish to create products for the global market.

Energy efficiency is another key aspect of this modem. It operates with low power consumption, making it suitable for portable and remote applications where power may be limited. The modem also features a power-down mode, further reducing its power usage when inactive.

Installation and integration are made easy thanks to the 73M2901CE-IM/F's support for common interfaces. It can be connected to a microcontroller or processor via a serial interface, allowing for straightforward communication and control. This integration flexibility means that the modem can be quickly added to existing designs with minimal hassle.

In summary, the Maxim Integrated 73M2901CE-IM/F is a robust and versatile modem chip that is ideal for a variety of telecommunication applications. With its support for multiple protocols, low power consumption, and ease of integration, it stands out as a top choice for developers looking to add reliable modem functionality to their products.

You May Also Be Interested in

ON Semiconductor
IC MODEM S-FSK HALFDUPLEX 28PLCC
Lowest to $18.5852
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 16SOIC
Lowest to $0.8217
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 24TSSOP
Lowest to $7.1714
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM / Modem Chip Single 200Kbps 24-Pin TSSOP
Lowest to $38.3171
Skyworks Solutions Inc.
IC ISOMODEM SYST-SIDE DAA 16SOIC
Lowest to $8.1493
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 16SOIC
Lowest to $3.3579
ON Semiconductor
IC MODEM S-FSK HALFDUPLEX 28PLCC
Lowest to $11.0551
NXP / Nexperia
IC HOME AUTOMATION MODEM 16SOIC
Lowest to $7.9237
Skyworks Solutions Inc.
IC ISOMODEN GLOBAL DAA 24TSSOP
Lowest to $36.0361

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess