EN
  • EN
  • DE

AMIS30585C5852RG

Part No AMIS30585C5852RG
Manufacturer ON Semiconductor
Catalog Interface - Modems - ICs and Modules
Description IC MODEM S-FSK HALFDUPLEX 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Baud Rates 14.4k
Supply Voltage - Operating 3 V to 3.6 V
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 009686-AMIS30585C5852RG
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AMIS30585C5852RG CAD Model

Description

The AMIS30585C5852RG is a high-performance stepper motor driver from ON Semiconductor, designed to drive a bipolar stepper motor in microstepping mode. Its innovative architecture allows for precise control of motor movement, making it an ideal choice for a wide range of applications that require accurate positioning and smooth motion. This stepper motor driver is particularly suited for industrial automation, robotics, office automation, and medical equipment.

Key Features:

  • Integrated Control: The device integrates a controller and driver in a single IC, simplifying design and reducing board space requirements.
  • Microstepping Support: With microstepping capabilities, the AMIS30585C5852RG can drive motors with increased resolution, providing smoother motion and more precise control.
  • High Voltage Operation: It supports motor supply voltages up to 50V, making it versatile for use in various systems with different power requirements.
  • Current Control: The device features programmable peak current control, which helps to optimize motor performance and reduce power dissipation.
  • SPI Interface: The Serial Peripheral Interface (SPI) allows for easy communication with microcontrollers, enabling the configuration and control of the driver through digital signals.
  • Thermal Protection: It includes built-in thermal protection features that shut down the device in the event of overheating, safeguarding the system against potential damage.
  • Diagnostic Functions: The driver comes with diagnostic functions that provide feedback on the system status, facilitating troubleshooting and enhancing system reliability.

Applications:

  • Industrial Automation
  • Robotics
  • Office Automation
  • Medical Equipment
  • Precision Instrumentation

Overall, the AMIS30585C5852RG stepper motor driver by ON Semiconductor is a robust and reliable solution for driving stepper motors with precision and efficiency. Its comprehensive feature set and ease of integration make it an excellent choice for designers looking to enhance the performance of their motor control applications.

You May Also Be Interested in

Silicon Labs
Lowest to $2.8159
Silicon Labs
IC ISOMODEM SYST-SIDE DAA 16SOIC
Lowest to $12.2698
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM / Modem Chip Single 200Kbps 24-Pin TSSOP
Lowest to $34.2117
Intersil
Lowest to $1.0453
CML Microcircuits
LOW-POWER V.22 MODEM
Lowest to $7.3296
Silicon Labs
Lowest to $10.9484
Silicon Labs
IC LINE-SIDE DAA 16SOIC
Lowest to $1.5527
Silicon Labs
Lowest to $4.2444
Silicon Labs
IC ISOMODEM FCC LINE-SIDE 8SOIC
Lowest to $2.6115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5939 $66.3756
9+ $13.6163 $122.5467
14+ $13.1901 $184.6614
19+ $12.7651 $242.5369
24+ $12.3400 $296.1600
32+ $11.0626 $354.0032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess