EN
  • EN
  • DE

TDA5051AT/C1,518

Part No TDA5051AT/C1,518
Manufacturer NXP / Nexperia
Catalog Interface - Modems - ICs and Modules
Description IC HOME AUTOMATION MODEM 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 1.2k Modem ASK over Home Power Lines 16-SO
Manufacturer NXP
Package Reel - TR
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SO
Family Name TDA5051
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-10301-1, TDA5051AT/C1,518-ND, TDA5051ATD-T, TDA5051ATD-T-ND, 568-10301-2, 935234750518, 568-10301-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899408-TDA5051AT/C1,518
Ultra Librarian 3D Model Ultra Librarian TDA5051AT/C1,518 CAD Model

Description

The TDA5051AT/C1,518 is a state-of-the-art ASK (Amplitude Shift Keying) modem designed by NXP Semiconductors, tailored for home automation and domestic power line communications. This integrated circuit is specifically crafted to facilitate robust data transmission over the existing power lines within residential and industrial environments, without the need for additional wiring. It is an ideal solution for developers looking to implement control and monitoring applications within the smart home ecosystem.

Key Features

  • Power Line Communication: Enables communication over household power lines, making it perfect for applications such as remote control, home automation, and meter reading.
  • High Integration: Integrates an ASK modulator and demodulator, reducing the need for external components and simplifying design efforts.
  • Low Power Consumption: Designed to be energy-efficient, which is crucial for sustainable and eco-friendly home automation solutions.
  • Wide Operating Voltage Range: Operates across a broad range of voltages, ensuring compatibility with various power line conditions.
  • High Data Rate: Supports data transmission rates up to 1.2 kbps, which is suitable for most low-bandwidth home automation tasks.

Applications

The TDA5051AT/C1,518 is versatile and can be utilized in a multitude of applications. It is an excellent choice for:

  • Smart lighting systems
  • Heating, Ventilation, and Air Conditioning (HVAC) controls
  • Security and alarm systems
  • Energy management and metering
  • Building automation

Technical Specifications

  • Supply Voltage: 8 V to 18 V
  • Operating Temperature: -40°C to +85°C
  • Package: SO16
  • Modulation: Amplitude Shift Keying (ASK)
  • Frequency Range: 50 kHz to 125 kHz

With its robust design and ease of integration, the NXP TDA5051AT/C1,518 is a superb choice for developers and manufacturers looking to enhance their smart home product offerings with reliable power line communication capabilities.

You May Also Be Interested in

CML Microcircuits
LOW-POWER V.32BIS MODEM
Need more? Email Us
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM / Modem Chip Single 200Kbps
Lowest to $84.0401
CML Microcircuits
Telecom Signalling Device | DTMF CODEC/FSK COMBO
Lowest to $3.1670
Skyworks Solutions Inc.
IC ISOMODEN GLOBAL DAA 24TSSOP
Lowest to $32.1751
Silicon Labs
IC ISOMODEM SYSTEM-SIDE 16SOIC / Modem Chip Chipset 16-Pin SOIC T/R
Lowest to $2.9580
Renesas Electronics America
CNTRLR SPS MOD SMART PWR 32PQFN / Smart Power Stage (SPS) Module with Integrated High Accuracy Current and Temperature Monitors
Lowest to $130.8271
Zilog
IC 2400BPS MODEM CTRL 44-PLCC / Modem Chip Single 2.4Kbps 44-Pin PLCC
Need more? Email Us
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 16SOIC
Lowest to $2.9981
Silicon Labs
Modem Chip Chipset 2.4Kbps 16-Pin SOIC Tube / IC ISOMODEM SYST-SIDE DAA 16SOIC
Lowest to $1.6309

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0747 $56.5976
16+ $6.6269 $106.0304
24+ $6.4030 $153.6720
34+ $5.9553 $202.4802
44+ $5.7314 $252.1816
55+ $5.5075 $302.9125
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,320 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess