Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955507-SL7A5
Series *
Ultra Librarian 3D Model Ultra Librarian SL7A5 CAD Model

Description

The Intel SL7A5 is a CPU belonging to the Pentium 4 family, specifically based on the Northwood core and designed for Socket 478 motherboards. This processor offers a balance of performance and features for mainstream desktop computing.

Applications

  • General Desktop Use
  • Office Productivity (word processing, spreadsheets)
  • Web Browsing
  • Multimedia Playback (audio, video)
  • Light Gaming

Features

  • Northwood Core: Offers improved efficiency and performance over earlier Pentium 4 cores.
  • 512KB L2 Cache: Enables faster access to frequently used data.
  • 533 MHz Front Side Bus (FSB): Facilitates high-speed data transfer between the CPU and the chipset.
  • NetBurst Microarchitecture: Designed for high clock speeds.
  • Socket 478: Compatible with a range of motherboards for this socket.

Benefits

  • Improved Performance: Provides a performance upgrade compared to older processors.
  • Enhanced Multitasking: Enables users to run multiple applications simultaneously.
  • Faster Data Access: The large L2 cache improves application loading times.
  • Reliable Operation: Intel processors are known for their reliability.
  • Compatibility: Compatible with a wide range of Socket 478 motherboards.

Additional Details

The Intel SL7A5 typically operates at clock speeds around 2.6 GHz to 2.8 GHz, depending on the specific model and stepping. Its Thermal Design Power (TDP) usually falls in the range of 60W to 70W, requiring adequate cooling solutions. This processor supports MMX, SSE, and SSE2 instruction sets, enhancing multimedia performance. The core voltage is typically between 1.4V and 1.5V. Ensure your motherboard's BIOS is updated for optimal compatibility. This processor is suitable for general computing tasks and older software applications. While not ideal for modern, demanding games, it can handle lighter gaming titles. The Northwood core provides a good balance of power consumption and performance. Its performance is generally better than earlier Pentium 4 processors based on the Willamette core. The SL7A5 offers a solid upgrade option for older Socket 478 systems seeking a performance boost. It's a reliable choice for those looking for a stable and efficient processor for everyday use. Check specific stepping and revision for slight variations in specifications. The larger L2 cache compared to some Celeron models provides a noticeable improvement in overall system responsiveness.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC82XX 200MHZ 480TBGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 480-TBGA (37.5x37.5)
Need more? Email Us
ECAD model for XPC8260CZUIHBC
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
ECAD model for STA1095POA3
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA / PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Need more? Email Us
ECAD model for MPC8315CVRAGDA
Freescale Semiconductor - NXP
Addendum to M68000 User Manual
Need more? Email Us
ECAD model for MC68HC000CFN12
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5020NXE7TNB
Intel
MPU Atom™ Processor N450 64-Bit 45nm 1.66GHz 1.05V 559-Pin Micro-FCBGA
Need more? Email Us
ECAD model for AU80610004653AAS LBMG
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $70.9154
ECAD model for MCIMX6X4CVM08AC
Intel
MPU 186 Processor 16-Bit 1um 13MHz 100-Pin SQFP
Need more? Email Us
ECAD model for YW80L186EC13
NXP / Nexperia
IC MPU Q OR IQ 800MHZ 425TEBGA / PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 800MHz 425-TEPBGA I (19x19)
Need more? Email Us
ECAD model for P1014NSE5DFB

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention