The P6NA80FI is a high-performance N-channel Power MOSFET developed by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and solutions. This device is designed to deliver efficient power conversion in a wide range of electronic applications, including power supplies, motor control, and lighting systems.
Key Features
- High Voltage Capability: The P6NA80FI operates at a high voltage, making it suitable for applications requiring efficient power handling capabilities.
- Low On-Resistance: With its low RDS(on), the P6NA80FI ensures minimal power loss and heat generation, leading to increased efficiency and reliability.
- Fast Switching Speed: The device's fast switching characteristics make it ideal for high-frequency applications, contributing to better performance and reduced electromagnetic interference (EMI).
- Avalanche Ruggedness: This MOSFET is designed to withstand high energy pulses in the avalanche and commutation modes, ensuring durability and long-term performance.
- Improved Gate Charge: The optimized gate charge of the P6NA80FI allows for simplified drive circuitry due to its lower switching losses.
Applications
The versatility of the P6NA80FI MOSFET enables it to be used in a variety of applications, including:
- Switching power supplies
- DC-AC converters
- Motor drivers
- Power management solutions
- LED lighting systems
Technical Specifications
Parameter
Value
Drain-source Voltage (V<sub>DS)
800V
Continuous Drain Current (I<sub>D)
6A
Power Dissipation (P<sub>D)
125W
Operating Temperature Range
-55°C to +150°C
The P6NA80FI from STMicroelectronics exemplifies the company's commitment to providing high-quality and reliable components that meet the evolving needs of the electronics industry. Its robust design and superior electrical characteristics make it a preferred choice for designers looking to optimize their power management systems.