Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954852-SL8MN
Series *
Ultra Librarian 3D Model Ultra Librarian SL8MN CAD Model

Description

The Intel SL8MN is a mobile Intel Pentium 4 processor. Designed for laptop computers, it provides a balance of performance and power efficiency. It belongs to the Pentium 4 family, which was known for its NetBurst microarchitecture.

Applications:

  • Laptop computers
  • Mobile workstations
  • Portable computing devices

Features:

  • NetBurst Microarchitecture: Designed for high clock speeds.
  • 478-Pin Package: Compatible with mobile Intel 478-pin sockets.
  • Integrated Heat Spreader (IHS): Helps to dissipate heat effectively.
  • Advanced Transfer Cache (ATC): Improves data access times.
  • Enhanced Intel SpeedStep Technology: Allows the processor to dynamically adjust clock speed and voltage to conserve power.

Benefits:

  • Improved Mobile Performance: Delivers adequate processing power for mobile applications and tasks.
  • Power Efficiency: Optimizes power consumption for extended battery life in laptops.
  • Thermal Management: The IHS and SpeedStep technology contribute to efficient thermal management, preventing overheating.
  • Compatibility: Designed to work seamlessly with compatible laptop chipsets and motherboards.
  • Reliability: Offers stable and consistent performance for everyday computing needs.

Additional Details:

The Intel SL8MN supports a front-side bus (FSB) speed of 400 MHz or 533 MHz, depending on the specific model. It incorporates features like Hyper-Threading Technology (HTT) in some versions, enhancing multitasking capabilities by allowing a single physical processor to act as two logical processors. It also supports MMX, SSE, and SSE2 instruction sets, which accelerate multimedia and other computationally intensive tasks. The processor's core voltage is typically between 1.2V and 1.5V, varying based on the operating frequency. It features a Level 2 (L2) cache size ranging from 512KB to 1MB, providing fast access to frequently used data and instructions. The thermal design power (TDP) is typically between 35W and 55W, reflecting the amount of heat the processor generates under maximum load. The SL8MN is fabricated using a 130nm or 90nm process technology, offering a balance of performance and energy efficiency for mobile computing applications.

You May Also Be Interested in

NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $139.2418
ECAD model for MIMX8QM5AVUFFAB
Texas Instruments
IC MPU SITARA 1.2GHZ 1031FCBGA / ARM® Cortex®-A8 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.2GHz 1031-FCBGA (25x25)
Need more? Email Us
ECAD model for AM3894CCYG120
NXP / Nexperia
Freescale Semiconductor, Inc. | IC MPU M683XX 25MHZ 240FQFP
Need more? Email Us
ECAD model for MC68MH360AI25L
Texas Instruments
Low-Power Applications Processor
Lowest to $40.2912
ECAD model for XOMAPL137ZKB3
NXP / Nexperia
IC MPU I.MX6DL 1GHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DL 2 Core, 32-Bit 1GHz 624-MAPBGA (21x21)
Lowest to $81.4924
ECAD model for MCIMX6U6AVM10AC
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $118.3207
ECAD model for MIMX8QX5AVLFZAC
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
ECAD model for PPC750CLGEQA033-G
Texas Instruments
HIGH PERFORMANCE MULTI-CORE SOC / ARM® Cortex®-A15 Microprocessor IC DRA76xP 2 Core, 32-Bit 1.8GHz 784-FCBGA (23x23)
Need more? Email Us
ECAD model for DRA767PSGACDQ1
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
ECAD model for SCIMX258CVM4A

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention