Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954920-SLB7N
Series *
Ultra Librarian 3D Model Ultra Librarian SLB7N CAD Model

Description

The Intel SLB7N is a mobile processor based on the Core 2 Duo architecture. This processor is designed for use in laptops and other portable computers, offering a balance of performance and power efficiency.

Applications

  • Laptops
  • Notebooks
  • Mobile Workstations
  • Embedded Systems (where appropriate thermal management is available)

Features

  • Dual-Core Architecture: Offers two processing cores for improved multitasking and performance.
  • Intel Virtualization Technology (VT-x): Allows a hardware platform to function as multiple "virtual" platforms.
  • Enhanced Intel SpeedStep Technology: Enables dynamic adjustment of processor voltage and frequency, reducing power consumption and heat generation.
  • Execute Disable Bit: Hardware-based security feature that can reduce exposure to viruses and malicious-code attacks.
  • Integrated Memory Controller: For faster memory access (implementation dependent).

Benefits

  • Improved Multitasking: Dual cores allow for smoother operation of multiple applications simultaneously.
  • Enhanced Power Efficiency: SpeedStep technology helps to conserve battery life in mobile devices.
  • Virtualization Support: Enables the use of virtual machines for running different operating systems or applications in isolation.
  • Enhanced Security: The Execute Disable Bit helps to protect against certain types of malware.
  • Increased Responsiveness: Faster memory access results in quicker application loading and overall system responsiveness.

Technical Specifications

While specific specifications can vary slightly depending on the exact stepping and implementation, typical specifications for an Intel Core 2 Duo mobile processor like the SLB7N include:

  • Core Count: 2
  • Clock Speed: Varies (e.g., 2.0 GHz, 2.4 GHz, etc.)
  • FSB Speed: 667 MHz or 800 MHz
  • Cache: L2 Cache (e.g., 2MB, 3MB, or 4MB shared)
  • Socket Type: Socket P (mPGA478MN)
  • TDP: Thermal Design Power typically ranges from 25W to 35W depending on the model
  • Instruction Set: x86-64

The SLB7N is a reliable processor designed for mobile computing, offering a good balance of performance and power efficiency for everyday tasks and demanding applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
ECAD model for MPC8313ECZQAFFC
Renesas Electronics America
MPU VR4181A RISC 32-Bit/64-Bit 0.25um 131MHz 3.3V 240-Pin FBGA
Need more? Email Us
ECAD model for UPD30181AYF1-131-GA3-A
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5020NXE7TNB
NXP / Nexperia
IC MPU Q OR IQ 800MHZ 425TEBGA / PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 800MHz 425-TEPBGA I (19x19)
Need more? Email Us
ECAD model for P1014NSE5DFB
NXP / Nexperia
IC MPU MPC8XX 133MHZ 357BGA / MPC8xx Microprocessor IC series 1 Core, 32-Bit 133MHz 357-PBGA (25x25)
Need more? Email Us
ECAD model for KMPC866PZP133A
Freescale Semiconductor - NXP
IC MPU QORIQ P1 1GHZ PBGA689
Need more? Email Us
ECAD model for P1022PSN2LFA
Altera
IC MPU I960 66MHZ 132PQFP
Need more? Email Us
ECAD model for TG80960JC66
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
ECAD model for NG80960JA3V33
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA / PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Need more? Email Us
ECAD model for MPC8315CVRAGDA

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention