EN
  • EN
  • DE

SLJ38

Part No SLJ38
Manufacturer Intel
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 326152-SLJ38
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLJ38 CAD Model

Description

The SLJ38 is an Intel CPU. Specific details can vary depending on the exact model and generation, but generally, it refers to a processor designed for laptops or desktop computers.

Applications

  • General computing tasks (web browsing, document editing, email)
  • Gaming
  • Video editing
  • Software development
  • Virtualization

Features

  • Core Count: Multiple cores (e.g., dual-core, quad-core, hexa-core, octa-core) for parallel processing.
  • Clock Speed: High clock speeds (measured in GHz) for fast performance.
  • Cache Memory: Integrated cache memory (L1, L2, L3) for quick access to frequently used data.
  • Integrated Graphics: Integrated graphics processing unit (GPU) for basic graphics rendering.
  • Power Efficiency: Designed for low power consumption to extend battery life in laptops.
  • Instruction Set: Supports advanced instruction sets (e.g., AVX, AVX2) for improved performance in specific applications.
  • Virtualization Technology: Supports Intel Virtualization Technology (VT-x) for improved virtualization performance.

Benefits

  • Fast Performance: Provides responsive performance for a variety of tasks.
  • Improved Multitasking: Enables smooth multitasking with multiple applications running simultaneously.
  • Enhanced Gaming Experience: Delivers a smooth and immersive gaming experience.
  • Longer Battery Life: Extends battery life in laptops.
  • Improved Security: Supports advanced security features to protect against threats.

SLJ38 is an Intel sSpec number. The sSpec number is a code that Intel uses to identify specific characteristics of a processor, such as its core count, clock speed, cache size, and power consumption. Since SLJ38 is the sSpec code, more detailed specifications would require looking up the specific processor model using Intel's ARK (Archive of Knowledge) database or other processor databases. Generally, without further information, it's difficult to pinpoint the exact generation or model without consulting the Intel database directly. The CPU will be compatible with motherboards that support the socket type for the specific CPU generation to which SLJ38 belongs. Always ensure proper cooling (e.g., heatsink, fan) to prevent overheating and ensure stable performance.

You May Also Be Interested in

Littelfuse Inc.
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $33.3310
Freescale Semiconductor - NXP
Lowest to $19.5645
SII Semiconductor Corporation
Lowest to $8.9963
SII Semiconductor Corporation
Need more? Email Us
Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess