Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953430-SR0KY
Series *
Ultra Librarian 3D Model Ultra Librarian SR0KY CAD Model

Description

The Intel SR0KY, also known as the Intel Core i7-3770K, is a high-performance desktop processor designed for enthusiasts, gamers, and content creators. Based on the Ivy Bridge microarchitecture, it offers a combination of processing power and integrated graphics capabilities. The "K" designation signifies that it is an unlocked processor, allowing for overclocking to achieve higher performance.

Applications:

  • Gaming PCs: Well-suited for gaming PCs, providing sufficient processing power for smooth gameplay and high frame rates.
  • Content Creation: Used in content creation workstations for tasks such as video editing, photo editing, and 3D rendering.
  • Overclocking: Designed for overclocking, allowing enthusiasts to push the processor beyond its stock clock speeds for increased performance.
  • High-Performance Desktops: Suitable for high-performance desktop PCs that require responsive performance and multitasking capabilities.
  • Virtualization: Supports virtualization technologies, enabling users to run multiple operating systems on a single PC.

Features:

  • Unlocked Multiplier: Features an unlocked multiplier, allowing for easy overclocking to achieve higher clock speeds.
  • Integrated Graphics: Includes Intel HD Graphics 4000, providing integrated graphics capabilities for everyday tasks and light gaming.
  • High Clock Speed: Offers a high base clock speed and turbo boost frequency for responsive performance.
  • Quad-Core Design: Features a quad-core design, enabling parallel processing of multiple workloads.
  • Intel Turbo Boost Technology: Dynamically increases the processor's clock frequency as needed by taking advantage of thermal and power headroom.
  • Intel Hyper-Threading Technology: Enables each physical core to handle two threads simultaneously, increasing overall throughput.
  • Integrated Memory Controller: Integrates a memory controller that supports DDR3 memory for high memory bandwidth.

Benefits:

  • Overclocking Potential: Unlocked multiplier allows for easy overclocking to achieve higher performance.
  • Integrated Graphics: Integrated graphics eliminate the need for a discrete graphics card in some applications.
  • Improved Performance: High clock speed and quad-core design deliver excellent performance for demanding workloads.
  • Increased Throughput: Hyper-Threading Technology increases the number of threads that can be processed simultaneously, improving overall throughput.
  • Enhanced Multitasking: Supports multiple applications running simultaneously without performance degradation.

Additional Details:

The Intel Core i7-3770K processor is designed for use in LGA 1155 socket motherboards. It supports up to 32 GB of DDR3 memory. The integrated Intel HD Graphics 4000 supports DirectX 11 and OpenGL 4.0, providing compatibility with a wide range of games and applications. The processor also supports Intel Quick Sync Video, enabling fast video encoding and decoding. The SR0KY is a popular choice for gamers and enthusiasts who want a high-performance desktop processor with overclocking capabilities.

You May Also Be Interested in

Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
ECAD model for PPC750CLGEQA033-G
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $31.6117
ECAD model for MCIMX27LMOP4AR2
NXP / Nexperia
IC MPU I.MX6DL 1GHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DL 2 Core, 32-Bit 1GHz 624-MAPBGA (21x21)
Lowest to $81.4924
ECAD model for MCIMX6U6AVM10AC
NXP / Nexperia
IC MPU MPC83XX 333MHZ 620HBGA
Need more? Email Us
ECAD model for MPC8315ECVRAFDA
NXP / Nexperia
IC MPU I.MX8MN 1.4GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8MN 2 Core, 64-Bit 1.4GHz 486-LFBGA (14x14)
Lowest to $36.8184
ECAD model for MIMX8MN3CVTIZAA
NXP / Nexperia
IC MPU I.MX6DL 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DL 2 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $72.3333
ECAD model for MCIMX6U1AVM08ACR
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3506
ECAD model for P5020NSN7TNB
STMicroelectronics
IC MPU STM32MP1 650MHZ 361TFBGA / ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 361-TFBGA (12x12)
Lowest to $8.4784
ECAD model for STM32MP157AAC3
Texas Instruments
PROTOTYPE / Microprocessor IC -
Lowest to $24.8651
ECAD model for DP83449IVS/NOPB

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention