STD11N60M6 - STMicroelectronics
The STD11N60M6 is a high-performance N-channel power MOSFET manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is part of their MDmesh™ M6 series, which is renowned for its excellent efficiency and thermal performance. The STD11N60M6 is designed to handle a continuous drain current of up to 11 A and is capable of withstanding a maximum drain-source voltage (V<sub>DS) of 600 V, making it suitable for a wide range of high-voltage applications.
One of the key features of the STD11N60M6 is its low on-resistance (R<sub>DS(on)), which is typically just 0.45 Ω. This low on-resistance minimizes conduction losses, thereby improving overall efficiency and reducing the operational temperature of the device. The MOSFET also boasts a low gate charge (Q<sub>g), which enhances its switching performance and further contributes to the efficiency of the system in which it is used.
The STD11N60M6 is housed in a surface-mount DPAK (TO-252) package, which is compact and offers a low profile, allowing for high-density PCB layouts. This package is also designed for improved thermal performance, ensuring reliability and longevity of the device even under high-stress conditions. With an extended operating junction temperature range of -55°C to 150°C, the STD11N60M6 can reliably function in a variety of challenging thermal environments.
Applications for the STD11N60M6 are diverse and include switch-mode power supplies (SMPS), LED lighting, high-efficiency DC-DC converters, and power management functions in consumer electronics, computers, and telecommunications equipment. The combination of high voltage capability, low on-resistance, and fast switching speeds makes it an excellent choice for designers looking to optimize power efficiency and thermal management in their circuits.
STMicroelectronics has also ensured that the STD11N60M6 is compliant with the stringent RoHS and Halogen-free requirements, making it an environmentally friendly choice for manufacturers looking to create sustainable products.