EN
  • EN
  • DE

AOT11N60

Part No AOT11N60
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Transistors - FETs, MOSFETs - RF
Description 600V,11A N-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1145001-AOT11N60
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AOT11N60 CAD Model

Description

The AOT11N60 is a 600V N-Channel MOSFET from Alpha & Omega Semiconductor (AOS) designed for high-efficiency power switching applications. It features low on-resistance (RDS(on)) and a low gate charge (Qg), contributing to reduced power losses and improved overall system efficiency. The AOT11N60 is suitable for use in applications such as power supplies, motor control, and lighting ballast circuits.

Applications:

  • Power Supplies (SMPS)
  • Motor Control
  • Lighting Ballasts
  • Power Factor Correction (PFC) Circuits
  • Inverters

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses for enhanced efficiency.
  • Low Gate Charge (Qg): Minimizes switching losses and improves switching speed.
  • 600V Drain-Source Voltage (VDS): Suitable for high-voltage applications.
  • Avalanche Rated: Ensures ruggedness and reliability.
  • Fast Switching Speed: Reduces switching losses.
  • RoHS Compliant: Environmentally friendly and compliant with regulations.

Benefits:

  • Increased Efficiency: Low RDS(on) and Qg minimize power losses, leading to higher efficiency.
  • Improved Thermal Performance: Allows for operation at higher power levels.
  • Enhanced System Reliability: Avalanche rating ensures robust operation.
  • Reduced Power Consumption: Lower losses translate to reduced power consumption.
  • Simplified Circuit Design: Low gate charge simplifies gate drive requirements.

Specific Details: The AOT11N60 features a drain-source voltage (VDS) rating of 600V. The on-resistance (RDS(on)) is typically very low, depending on the gate-source voltage (VGS). It is commonly available in a through-hole package like TO-220 or TO-247. Key parameters such as gate charge (Qg), input capacitance (Ciss), and output capacitance (Coss) are detailed in the datasheet and are crucial for optimal circuit design. The MOSFET is designed to operate over a wide temperature range. It's often utilized in bridge rectifiers and high-voltage DC-DC converters due to its robust performance and efficient switching capabilities.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess