EN
  • EN
  • DE

CY7B923-155JI

Part No CY7B923-155JI
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description HOTLink™ Transmitter/Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164453-CY7B923-155JI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY7B923-155JI CAD Model

Description

The CY7B923-155JI is a high-speed, low-power programmable clock generator from Cypress Semiconductor, part of their Programmable Timing Solutions (PTS) family. This device is designed to generate a wide range of clock frequencies with high precision, making it suitable for diverse applications requiring flexible clock management.

Applications:

  • Networking Equipment
  • Data Communication Systems
  • ATE (Automatic Test Equipment)
  • High-Performance Computing
  • Clock Distribution Systems

Features:

  • Frequency Range: Up to 155 MHz
  • Programmable Output Frequencies
  • Low Jitter Performance
  • Multiple Output Clocks
  • 3.3V Power Supply
  • I2C Programmability

Benefits:

  • Flexible Clock Generation: Programmable output frequencies allow for customization to meet specific system requirements.
  • High-Speed Operation: Supports frequencies up to 155 MHz, suitable for high-performance applications.
  • Low Jitter: Minimizes timing uncertainties, improving system reliability and performance.
  • Multiple Outputs: Allows the device to drive multiple clock domains simultaneously.
  • Easy Configuration: I2C interface enables simple programming and control.

The CY7B923-155JI is a versatile clock generator that provides a flexible and precise clocking solution for a wide range of applications. Its programmable features, combined with its low jitter and high-frequency capabilities, make it an ideal choice for demanding timing applications. Though listed as End-of-Life, the CY7B923-155JI can be used in older systems, but newer Cypress clock generator offerings should be explored for new designs.

You May Also Be Interested in

TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess