EN
  • EN
  • DE

MIMX8MN3CVTIZAA

Part No MIMX8MN3CVTIZAA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX8MN 1.4GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8MN 2 Core, 64-Bit 1.4GHz 486-LFBGA (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series i.MX8MN
Package Tray
Product Status Active
Core Processor ARM® Cortex®-A53
Number of Cores/Bus Width 2 Core, 64-Bit
Speed 1.4GHz
Co-Processors/DSP ARM® Cortex®-M7
RAM Controllers DDR3L, DDR4, LPDDR4
Graphics Acceleration Yes
Display & Interface Controllers LCD, MIPI-CSI, MIPI-DSI
Ethernet GbE
SATA -
USB USB 2.0 + PHY (2)
Voltage - I/O -
Temperature Range - Operating -40°C ~ 105°C (TJ)
Security Features ARM TZ, CAAM, HAB, OCRAM, RDC, SJC, SNVS
Mounting Type Surface Mount
Package / Case 486-LFBGA, FCBGA
Supplier Device Package 486-LFBGA (14x14)
Additional Interfaces I²C, PCIe, SDHC, SPI, UART
Base Product Number MIMX8MN3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1355985-MIMX8MN3CVTIZAA
Ultra Librarian 3D Model Ultra Librarian MIMX8MN3CVTIZAA CAD Model

Description

NXP MIMX8MN3CVTIZAA Microprocessor

The NXP MIMX8MN3CVTIZAA is a highly efficient and powerful microprocessor that forms part of NXP's i.MX 8M Nano family, designed to drive the next generation of audio, voice, and video applications. This advanced system-on-chip (SoC) integrates a robust set of features that make it an ideal choice for a wide array of industrial and consumer applications, including smart home devices, intelligent sensors, multimedia streaming devices, and more.

Key Features:

  • High-Performance Computing: At the heart of the MIMX8MN3CVTIZAA is a quad-core ARM Cortex-A53 processor with speeds up to 1.5 GHz, delivering the computational power necessary for demanding applications.
  • Energy Efficiency: The processor is built with an advanced 14nm FinFET process technology that not only boosts performance but also ensures energy efficiency, making it suitable for battery-powered devices.
  • Graphics Processing: It comes with a 3D GPU, the Vivante GC7000UL, enabling smooth graphics rendering for multimedia applications.
  • Advanced Multimedia: The chip supports a range of audio and video formats, and is capable of driving full HD video with high-quality audio, providing an immersive multimedia experience.
  • Connectivity: With integrated connectivity options such as Wi-Fi and Bluetooth, the MIMX8MN3CVTIZAA can easily connect to other devices and the internet, facilitating the development of connected solutions.
  • Security Features: Security is a prime focus for this SoC, which includes features like secure boot, cryptographic acceleration, and tamper detection to protect sensitive data and ensure system integrity.

The MIMX8MN3CVTIZAA also supports a variety of external interfaces, including USB, Ethernet, and various serial ports, providing flexibility for system designers to connect a wide range of peripherals. Its compact BGA package ensures that it can fit into space-constrained applications, while still offering the robust set of features that the i.MX 8M Nano family is known for.

With its combination of performance, multimedia capabilities, connectivity, and security, the NXP MIMX8MN3CVTIZAA microprocessor is a versatile solution that can meet the needs of a diverse set of applications in today's interconnected world.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
NXP / Nexperia
IC MPU I.MX7D 1.0GHZ 488TFBGA
Lowest to $43.6568
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.8736 $65.7472
5+ $26.9733 $134.8665
7+ $26.1304 $182.9128
10+ $25.2875 $252.8750
12+ $24.4446 $293.3352
16+ $21.9158 $350.6528
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 152 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess