EN
  • EN
  • DE

PCIMX31VKN5C

Part No PCIMX31VKN5C
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 270698-PCIMX31VKN5C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCIMX31VKN5C CAD Model

Description

The PCIMX31VKN5C is a high-performance applications processor from NXP (formerly Freescale Semiconductor) based on the ARM1136 core. It's designed for a wide range of embedded applications requiring significant processing power, multimedia capabilities, and connectivity options. This processor integrates various peripherals and interfaces, making it suitable for complex systems.

Applications

  • Industrial control systems: Used in automation and process control equipment.
  • Point-of-sale (POS) terminals: Powers interactive displays and transaction processing.
  • Automotive infotainment systems: Provides processing for navigation, audio, and video.
  • Medical devices: Used in portable monitoring equipment and diagnostic tools.
  • Advanced Human Machine Interfaces (HMIs): Drives rich graphical user interfaces in various industrial and consumer applications.

Features

  • ARM1136 core: Provides efficient processing capabilities.
  • Integrated peripherals: Includes interfaces such as USB, UART, Ethernet, and LCD controller.
  • Multimedia support: Supports audio and video decoding and encoding.
  • Power management: Offers optimized power consumption for battery-powered applications.
  • Security features: Integrates hardware security features for data protection.

Benefits

  • High performance: Enables complex applications with demanding processing requirements.
  • Reduced system cost: Integrated peripherals minimize the need for external components.
  • Faster time-to-market: Comprehensive development tools and support simplify design and development.
  • Extended product lifespan: Power management features contribute to longer battery life.
  • Enhanced security: Hardware security features protect sensitive data.

Additional Details

The PCIMX31VKN5C typically operates within a specified voltage range (e.g., 1.2V core, 3.3V I/O). It supports various memory types, including SDRAM and Flash memory. The operating temperature range is generally industrial grade, allowing operation in harsh environments. It is often available in BGA packaging for efficient board mounting and thermal management. Specific clock speeds and memory configurations vary depending on the application requirements.

You May Also Be Interested in

EPCOS (TDK)
Lowest to $0.9390
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
STMicroelectronics
Need more? Email Us
NIKO-SEM
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess