EN
  • EN
  • DE

MAX8903BETI+

Part No MAX8903BETI+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC DC/DC CHARGER LI+ 2A 28-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Battery Chemistry Lithium-Ion
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Fault Protection Over Voltage
Charge Current - Max 2A
Battery Pack Voltage 4.2V
Maximum Supply Voltage 16V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TQFN (4x4)
Win Source Part Number 037459-MAX8903BETI+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8903BETI+ CAD Model

Description

The MAX8903BETI+ is a high-performance, integrated charger IC for single-cell lithium-ion (Li+) batteries from the renowned manufacturer Maxim Integrated. This compact and efficient power management solution is designed to cater to the demanding needs of portable electronic devices such as smartphones, tablets, handheld gaming systems, and other USB-charged gadgets.

With its wide input voltage range of 4.1V to 16V, the MAX8903BETI+ offers the flexibility to be powered from various USB sources, including standard downstream ports, charging downstream ports, and dedicated charging ports. This versatility ensures that your device can be charged from almost any USB power source available.

One of the standout features of the MAX8903BETI+ is its ability to deliver up to 2A of charging current, which enables rapid charging of large-capacity batteries, reducing downtime and ensuring that your devices are ready to go when you need them. Moreover, the IC integrates a Smart Power Selector™ that allows the system to operate with no battery or a deeply discharged battery, ensuring uninterrupted functionality.

Safety is paramount when it comes to battery charging, and the MAX8903BETI+ excels in this area. It includes built-in battery temperature monitoring, which, in conjunction with an external thermistor, prevents charging if the battery temperature is outside a specified range, protecting both the battery and the device. Additionally, it features charge status and fault indicators, providing clear and immediate feedback on the charging process and any potential issues.

The MAX8903BETI+ is available in a compact 28-pin TQFN (5mm x 5mm) package, making it an ideal choice for space-constrained applications. Its high level of integration not only saves space but also reduces the number of external components required, simplifying the design and reducing overall system cost.

Whether you are designing a new portable device or looking to upgrade the charging capabilities of an existing product, the MAX8903BETI+ from Maxim Integrated provides a reliable, efficient, and feature-rich solution that will meet the needs of both manufacturers and end-users alike.

You May Also Be Interested in

Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V Automotive 16-Pin SSOP N Tube
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.7184
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $8.9934
Texas Instruments
IC BATT CHARGER LI-ION 20QFN
Lowest to $8.0304
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3970 $52.1910
8+ $14.2745 $114.1960
11+ $13.8284 $152.1124
15+ $13.3824 $200.7360
20+ $12.9363 $258.7260
26+ $11.5980 $301.5480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,282 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess