Products specifications

Access Time 20 µs
Mounting SMD (SMT)
Case / Package QFP
Frequency 20 MHz
Mount Surface Mount
Packaging Bulk
RoHS Non-Compliant
Voltage 5 V
Win Source Part Number 1027603-TS80C188EC20
Categories Embedded - Microprocessors
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TS80C188EC20 CAD Model

Description

The Intel TS80C188EC20 is a microprocessor with a frequency of 20MHz and an access time of 20μs.

  • Frequency: 20MHz
  • Access Time: 20μs
  • Voltage Rating: 5V
  • Mounting Type: Surface Mount
  • Package: QFP
  • Packaging: Bulk
  • RoHS Compliance: Non-compliant
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Renesas Electronics America
Communication SoC for Home Gateway 256-Pin LFBGA
Lowest to $14.2901
ECAD model for R9A06G037GNP
NXP / Nexperia
IC MPU MPC82XX 200MHZ 357BGA
Need more? Email Us
ECAD model for MPC8241TZQ200D
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA
Lowest to $130.5264
ECAD model for AM5748ABZXA
NXP / Nexperia
IC MPU QORIQ P1 1.055GHZ PBGA689
Need more? Email Us
ECAD model for P1013NSE2EFB
NXP / Nexperia
IC MPU QORIQ P1 800MHZ PBGA689
Need more? Email Us
ECAD model for P1012NXN2FFB
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 621FCPBGA
Need more? Email Us
ECAD model for LS1043ASE7KQB
NXP / Nexperia
IC MPU QORIQ P1 667MHZ 561TEPBGA
Need more? Email Us
ECAD model for P1016NXE5BFB
NXP / Nexperia
IC MPU QORIQ P1 667MHZ 561TEPBGA
Need more? Email Us
ECAD model for P1015NXE5FFB
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 621FCPBGA
Need more? Email Us
ECAD model for LS1023AXE7KQB

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention