Products specifications

Categories Connectors
Estimated Pruduction Lead Time 2 Weeks
Features Position Circular Connector
Manufacturer ERNI Electronics
Series M8/M12
Package Reel - TR
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4020
Other Part Number 2684-234041CT, 2684-234041DKR, 2684-234041TR
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 854657-234041
Ultra Librarian 3D Model Ultra Librarian 234041 CAD Model

Description

The position circular connector from ERNI Electronics is a high-quality connector designed for use in electronic devices.

  • Series: M8/M12
  • Package: Reel - TR
  • Category: Connector
  • ECCN: EAR99
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Quantity per Package: 100
  • MSL Level: 1
  • Estimated Production Lead Time: 2 weeks
  • REACH: Unaffected
  • HTSUS Code: 8536.69.4020

You May Also Be Interested in

Amphenol Industrial Operations
CONN RCPT HSNG MALE 11POS PNL MT / 11 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $20.3022
ECAD model for GTC030-20-33P-LC-027
TURCK
Rkc 4.2T-20-RSC 4.2T/CS12885
Need more? Email Us
ECAD model for RKC4.2T-20-RSC4.2T/CS12885
Souriau Connection Technology
Stainless steel square flange receptacle, passivated, without female contacts
Need more? Email Us
ECAD model for D3899920KF35BD
Switchcraft Inc.
CONN PLUG FMALE 4P SOLDER EYELET / 4 Position Circular Connector Plug, Female Sockets Solder Eyelet(s)
Need more? Email Us
ECAD model for SL404FX
Amphenol
Conn 5015 Circ Pin 8 Pos Sldr St Cbl Mnt
Need more? Email Us
ECAD model for GP3101A-20-7PW
ITT Cannon, LLC
CONN ER 2C 16S SKT PLUG RTANG / Position Circular Connector
Need more? Email Us
ECAD model for VE3108AM-10SL-4S
Amphenol Industrial Operations
CONN PLUG FMALE 4P SILVER CRIMP / 4 Position Circular Connector Plug, Female Sockets Crimp
Need more? Email Us
ECAD model for AIB6TA20-24SC-025
TE Connectivity
CONN PLUG MALE 4POS GOLD SOLDER / 4 Position Circular Connector Plug, Male Pins Solder
Need more? Email Us
ECAD model for T4040034041-000
Molex, LLC
Conn Circular F 12 POS Solder ST Panel Mount 12 Terminal 1 Port BradConnectivity™
Need more? Email Us
ECAD model for KRSCG20-023

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention