EN
  • EN
  • DE

RKC4.2T-20-RSC4.2T/CS12885

Part No RKC4.2T-20-RSC4.2T/CS12885
Manufacturer TURCK
Catalog Circular Connectors
Description Rkc 4.2T-20-RSC 4.2T/CS12885
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1148854-RKC4.2T-20-RSC4.2T/CS12885
Categories Circular Connectors
Manufacturer TURCK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RKC4.2T-20-RSC4.2T/CS12885 CAD Model

Description

The RKC4.2T-20-RSC4.2T/CS12885 is a cable assembly manufactured by TURCK. This product is primarily used for connecting sensors or actuators to control systems or other devices. It is characterized by its robust construction and suitability for industrial environments where reliability and durability are paramount.

Applications

  • Connecting proximity sensors in automated machinery.
  • Linking photoelectric sensors in material handling systems.
  • Interconnecting pressure sensors in hydraulic and pneumatic systems.
  • Wiring temperature sensors in process control applications.
  • Providing power and signal connections for industrial cameras in vision systems.

Features

  • Durable cable jacket resistant to abrasion, oil, and chemicals.
  • 4-pin connector configuration suitable for power and signal transmission.
  • M12 connectors providing a secure and reliable connection.
  • 20-meter cable length for flexible installation options.
  • Shielded cable to minimize electromagnetic interference.

Benefits

  • Reliable signal transmission in harsh industrial environments.
  • Reduced downtime due to robust cable and connector design.
  • Easy installation with pre-assembled cable and connectors.
  • Increased flexibility in sensor and actuator placement.
  • Minimized noise and interference for accurate data transmission.

Additional Details

The RKC4.2T-20-RSC4.2T/CS12885 cable assembly features a PVC or PUR cable jacket, chosen for its resistance to various environmental factors encountered in industrial settings. The M12 connectors are designed to provide a secure and waterproof connection, typically meeting IP67 or IP68 standards. The 4-pin configuration is commonly used for carrying power and signal lines for sensors and actuators. The shielding of the cable helps to reduce electromagnetic interference, ensuring accurate data transmission even in noisy environments. The 20-meter length provides flexibility in system design and allows for connecting devices that are located far apart. The cable's construction is optimized for continuous flexing and mechanical stress, ensuring a long service life. The choice of materials and construction techniques used by TURCK ensures that this cable assembly meets the demanding requirements of industrial automation and control systems. Specific details regarding the cable gauge, shielding effectiveness, and temperature rating can be found in the product datasheet.

You May Also Be Interested in

Amphenol Aerospace Operations
Conn MIL-C-26500 Circular SKT 10 POS Crimp ST Cable Mount 10 Terminal 1 Port
Need more? Email Us
Bulgin
CONN RCPT HSG MALE 10POS INLINE / 10 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell
Need more? Email Us
Phoenix Contact
Circular Metric Connectors SACC-DSI-MS-8CON- L1 80/SCO SH
Lowest to $64.8151
Amphenol
Surface Mount Multilayer Ceramic Capacitor
Need more? Email Us
Switchcraft Inc.
CONN RCPT FMALE 3P SOLDER EYELET / 3 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 17P SILV SLDR CUP / 17 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
TE Connectivity
CONN RCPT MALE 5POS GOLD SCREW / 5 Position Circular Connector Receptacle, Male Pins Screw
Lowest to $12.1760
TE Connectivity
Connector Circular Receptacle 61 Position Pin Crimp Straight Flange Mount 61 Terminal 1 Port
Need more? Email Us
Cinch Connectivity Solutions
CONN RCPT MALE 5POS GOLD CRIMP / 5 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess