EN
  • EN
  • DE

SL404FX

Part No SL404FX
Manufacturer Switchcraft Inc.
Catalog Circular Connectors
Description CONN PLUG FMALE 4P SOLDER EYELET  /  4 Position Circular Connector Plug, Female Sockets Solder Eyelet(s)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors
Mfr Switchcraft Inc.
Series Slim-Line® SL40
Package Bulk
Connector Type Plug, Female Sockets
Number of Positions 4
Shell Size - Insert SL-4F
Mounting Type Free Hanging (In-Line)
Termination Solder Eyelet(s)
Fastening Type Threaded
Orientation C
Primary Material Metal
Shell Material Copper Alloy
Shell Finish Nickel
Contact Finish - Mating Silver
Color Silver
Material Flammability Rating UL94 V-0
Features Cable Clamp, Coupling Nut, Strain Relief
Shielding Shielded
Current Rating (Amps) 5A
Cable Opening 0.280" (7.10mm)
Contact Material Copper Alloy
Insert Material Thermoplastic, Glass Filled
Applications Audio, Industrial, Marine, Medical
Base Product Number SL404F
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4020
Other Names SL404FX-ND,SC2554
Standard Package 100
Win Source Part Number 1232284-SL404FX
Ultra Librarian 3D Model Ultra Librarian SL404FX CAD Model

Description

The Slim-Line® SL40 series is a shielded circular connector that has a number of positions of 4.

  • Series: Slim-Line® SL40
  • Positions: 4
  • Win Source Part Number: 1232284-SL404FX
  • Applications: Audio, Industrial, Marine, and Medical
  • Package: Bulk
  • Standard Package: 100
  • Current Rating: 5A
  • Shielded: Yes
  • Material: Copper Alloy
  • Shell Finish: Nickel
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8536.69.4020

You May Also Be Interested in

ITT Cannon, LLC
CONN RCPT MALE 37POS SLVR SLDR
Need more? Email Us
Amphenol Aerospace Operations
CONN PLUG MALE 21POS GOLD CRIMP / 21 (Power) Position Circular Connector Plug, Male Pins Crimp
Need more? Email Us
TE Connectivity
CONN PLUG FMALE 23POS GOLD CRIMP / 23 Position Circular Connector Plug, Female Sockets Crimp
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 3P SILV SLDR CUP / 3 Position Circular Connector Receptacle, Male Pins Solder Cup
Lowest to $17.7440
CUI Inc.
CONN RCPT FMALE MINI DIN 7P SLDR / 7 Position Circular Connector Receptacle, Female Sockets Solder
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT FMALE 47P SOLDER CUP / 47 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
Amphenol
Circular Connector, Mil-C-38999 Series I, Receptacle, 22, Pin, Crimp, Panel Mount
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT FMALE 6P GOLD SLDR CUP / 6 Position Circular Connector Receptacle, Female Sockets Solder Cup
Lowest to $34.9254
Amphenol
62GB16F1402SN Amphenol LTD Circular MIL Spec Connector 62GB datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess