EN
  • EN
  • DE

WM8650

Part No WM8650
Manufacturer Via
Catalog Rectangular Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Via
Win Source Part Number 402545-WM8650
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WM8650 CAD Model

Description

The WM8650 is a low-power system-on-a-chip (SoC) processor designed by VIA Technologies. Primarily targeted at entry-level mobile devices, such as tablets and netbooks, the WM8650 integrates a processor core, graphics, and memory controller into a single chip to provide a cost-effective solution for basic computing needs.

Applications:

  • Entry-level tablets
  • Netbooks
  • Smartbooks
  • Educational devices
  • Simple media players

Features:

  • Integrated processor core, typically an ARM architecture
  • Built-in graphics processing unit (GPU) for basic display capabilities
  • Memory controller supporting DDR2 or DDR3 memory
  • Low power consumption for extended battery life
  • Support for various connectivity options, including USB and Wi-Fi
  • Integrated audio codec

Benefits:

  • Provides a cost-effective solution for entry-level mobile devices.
  • Extends battery life due to low power consumption.
  • Reduces system complexity with integrated components.
  • Enables basic computing and multimedia functionalities.
  • Facilitates the development of affordable mobile devices.

Additional Details:

The WM8650 typically features a processor core based on the ARM architecture, operating at clock speeds ranging from 600 MHz to 1 GHz. It incorporates a built-in GPU capable of handling basic graphics rendering and video playback. The SoC supports DDR2 or DDR3 memory, providing sufficient bandwidth for typical applications. It includes various connectivity options, such as USB ports for connecting peripherals, and Wi-Fi for wireless networking. The integrated audio codec enables audio playback and recording capabilities. The WM8650 is designed to run lightweight operating systems such as Android, allowing for a user-friendly experience. It is typically used in devices with resistive touchscreens and basic multimedia features. The processor's low power consumption makes it suitable for devices where battery life is a key consideration. While not suitable for demanding applications, the WM8650 provides a balance of performance and cost for basic mobile computing needs.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 5POS 1.27MM
Lowest to $1.0883
Molex, LLC
CONN SOCKET 22-24AWG CRIMP GOLD
Lowest to $0.0931
Molex, LLC
MICRO-FIT PLUS FEMCRPTER 20-24AW
Lowest to $0.0646
Wurth Electronics Inc
CONN HEADER SMD R/A 2POS 2MM
Need more? Email Us
Molex, LLC
CONN HEADER VERT 6POS 2.54MM
Lowest to $0.5571
Samtec Inc.
CONN ARRAY PLUG 320POS SMD GOLD
Lowest to $44.4917
AVX Corp/Kyocera Corp
Board to Board & Mezzanine Connectors 60P VERT RCPT SMT AU W/METAL TAB
Need more? Email Us
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $0.6236
Molex, LLC
CONN HEADER VERT 4POS 3MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess