EN
  • EN
  • DE

09330104729

Part No 09330104729
Manufacturer HARTING
Catalog Heavy Duty Connector Inserts, Modules
Description INSERT FMALE 10P+1GND TERM BLOCK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Insert
Gender Female
Number of Positions 10+Ground
Termination Style Terminal Block, Straight - Push In
Voltage Rating 500V
Current Rating (Amps) 12A
Temperature Range - Operating -40°C ~ 125°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1633738-09330104729
Ultra Librarian 3D Model Ultra Librarian 09330104729 CAD Model

Description

N

You May Also Be Interested in

HARTING
INSERT MALE 24POS+1GND PUSH IN
Need more? Email Us
HARTING
MODULE RJ45 FEMALE 8P8C
Need more? Email Us
TE Connectivity
INSERT FEMALE 5POS+1GND CRIMP
Need more? Email Us
HARTING
INSERT FMALE 10P+1GND TERM BLOCK
Need more? Email Us
HARTING
INSERT FEMALE 16POS+1GND PUSH IN
Need more? Email Us
HARTING
INSERT MALE 108POS+1GND CRIMP
Need more? Email Us
HARTING
INSERT FMALE 4+4POS+1GND PUSH IN
Need more? Email Us
TE Connectivity
INSERT MALE 4POS+1GND SCREW
Need more? Email Us
HARTING
INSERT FMALE 46P+1GND TERM BLOCK
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess