Products specifications

Reference Date Code 0107+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 711580-OP07CS8#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OP07CS8#TR CAD Model

Description

The OP07CS8#TR from Linear Technology is a high-precision operational amplifier that offers improved performance over industry standards like the OP07. It is designed to provide tight offset voltage specifications and reduced offset voltage drift over temperature, making it an ideal choice for applications that require high accuracy and stability.

This operational amplifier features a very low input offset voltage of 75 µV max for OP07C, which is less than the 150 µV max provided by the OP07. Additionally, the OP07CS8#TR boasts a low input bias current, typically 4 nA, which is beneficial for high-impedance sensor amplification and precise current measurements. Its low noise of 0.6 µV P-P in the 0.1 Hz to 10 Hz range ensures clean signal amplification, vital for sensitive instrumentation.

The device operates over a wide power supply range of ±3 V to ±18 V, providing the flexibility to be used in various applications, from battery-operated devices to industrial equipment. The OP07CS8#TR also features a high open-loop gain of 200 V/mV, which ensures excellent linearity in closed-loop configurations.

Its robust design includes a common-mode rejection ratio (CMRR) of 106 dB and a power supply rejection ratio (PSRR) of 120 dB, which significantly reduces the influence of supply voltage fluctuations and common-mode noise on the output signal. This makes the OP07CS8#TR extremely reliable in harsh electrical environments.

The OP07CS8#TR is available in an 8-lead SOIC package, and its surface-mount design (denoted by the 'S' in the part number) is suitable for automated assembly processes, with the additional benefit of being provided on tape and reel (indicated by the 'TR' suffix) for efficient handling and manufacturing.

With its combination of precision, low noise, and high stability, the OP07CS8#TR operational amplifier is an excellent choice for applications such as precision instrumentation, test equipment, strain gauge amplifiers, thermocouple amplifiers, and analog computing functions.

You May Also Be Interested in

Advanced Analog Technology, Inc.
ONE-CHANNEL STEP-UP PWM CONTROLLER
Need more? Email Us
ECAD model for AAT1109
Analog Devices Inc.
Complete 8-Bit, 32 MSPS, 95 mW CMOS A/D Converter | IC ADC 8BIT PIPELINED 28SSOP
Lowest to $22.3860
ECAD model for AD9280ARS
Analog Microelectronics
600mA CMOS LDO
Need more? Email Us
ECAD model for AME88051EGT
TE Connectivity
FPC Connector Family | CONN FPC TOP 8POS 1.00MM R/A
Lowest to $0.8140
ECAD model for 84953-8
Wurth Electronics Inc
WL-SMRW SMD chip LED reverse mount mono-color waterclear | LED YELLOW CLEAR 1206 SMD
Lowest to $0.4575
ECAD model for 156120YS75300
NXP / Nexperia
Octal buffer/line driver 3-State
Lowest to $0.5653
ECAD model for 74LV244D
Shindengen
HVX-2 Series Power MOSFET(900V 5A)
Need more? Email Us
ECAD model for 2SK2673
Analog Devices Inc.
Loop-Powered 4 mA to 20 mA DAC
Need more? Email Us
ECAD model for AD421
Analog Devices Inc.
Precision, Ultralow Noise, RRIO, Zero-Drift Op Amp | IC OPAMP ZERO-DRIFT 1CIRC 8LFCSP
Lowest to $6.5194
ECAD model for ADA4528-1ACPZ-R7

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention