Products specifications Report Issue?

Manufacturer Intersil
Win Source Part Number 239357-CA1524E
Popularity Medium
Supply and Demand Status Limited
Family Name CA1524
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CA1524E CAD Model

Description

Description

The CA1524E is a highly efficient electronic component designed to bridge connections within sophisticated electronic assemblies. Known for its compact form factor, it suits applications that require space-saving solutions.

Features and Benefits

  • Compact Design: Ideal for projects where space is a constraint without compromising performance.
  • Versatile Use: Suitable for various electronic setups due to its adaptable nature.
  • High Reliability: Provides consistent performance across all operational scenarios.

Applications

  • Consumer Electronics
  • Embedded Systems
  • Wearable Technology
  • IoT Devices

Additional Details

This component adheres to international standards, ensuring it meets diverse application requirements effectively.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
ECAD model for B6750BV4
NEC
Need more? Email Us
ECAD model for B406-2
EPCOS (TDK)
2 Pole Ceramic Filter
Need more? Email Us
ECAD model for B69812-N2457-C201
EPCOS (TDK)
Need more? Email Us
ECAD model for B72110P2381K902
EPCOS (TDK)
SAW Resonator 315MHz
Need more? Email Us
ECAD model for B39321-R 705-U310
EPCOS (TDK)
Microwave Ceramics and Modules / 2 Pole Ceramic Filter
Need more? Email Us
ECAD model for B69812N2457D101
Panjit
Need more? Email Us
ECAD model for B4Q30 T/R
Infineon Technologies
Inductor POTS Low Pass Filter Wirewound 6000uH 5% 1KHz 4Ohm DCR Pin Tray
Need more? Email Us
ECAD model for B2023
EPCOS (TDK)
Need more? Email Us
ECAD model for B45197A7475M409

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention