Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar Transistor Arrays
Mfr Intersil
Package Bulk
Product Status Active
Transistor Type 5 NPN
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 15V
Vce Saturation (Max) @ Ib, Ic 700mV @ 5mA, 50mA
Current - Collector Cutoff (Max) 10µA
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 50mA, 3V
Power - Max 500mW
Frequency - Transition 450MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number CA3083
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 576009-CA3083M
Ultra Librarian 3D Model Ultra Librarian CA3083M CAD Model

Description

The 576009-CA3083M is a bipolar transistor array, part of the discrete semiconductor products category. Manufactured by Intersil, this product is designed for various applications that require bipolar junction transistors (BJTs).

  • Maximum Power: 500mW
  • Current: Up to 100mA
  • Transistor Type: 5 NPN transistors
  • Vce Saturation: 700mV @ 5mA and 50mA
  • Frequency: 450MHz
  • Mounting Type: Surface Mount
  • Package: 16-SOIC
  • Width: 3.90mm
  • Product Status: Active

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN/PNP 100V 3A LFPAK56D
Need more? Email Us
ECAD model for PHPT610030NPKX
STMicroelectronics
7-Channel Darlington Driver 16-SOIC
Lowest to $0.2829
ECAD model for ULN2001D1013
Rohm Semiconductor
TRANS 2NPN DUAL 50V 150MA SMT6
Lowest to $0.1648
ECAD model for IMX1T108
ON Semiconductor
7-Channel Darlington Driver 16-SOIC
Lowest to $0.2600
ECAD model for ULN2003ADR2
Texas Instruments
Darlington Transistor Array 8-Channel 50V 500mA 18-SOIC
Lowest to $7.4779
ECAD model for ULN2803ADWTG4
STMicroelectronics
Darlington Transistor Array 7-Channel 50V 500mA 16-SOIC
Lowest to $0.1327
ECAD model for ULN2003D1013T
ON Semiconductor
TRANS 2PNP DUAL 40V 3A 8-SOIC
Need more? Email Us
ECAD model for NSV40300MDR2G
Texas Instruments
7-Channel Darlington Transistor Array 50V 500mA 16-SOIC
Lowest to $0.6848
ECAD model for DRV777D
STMicroelectronics
7-Channel Darlington Driver 8-SOIC
Lowest to $0.1787
ECAD model for ULN2003BD

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention