Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - I/O Expanders
Mfr Intersil
Package Bulk
Product Status Active
Programmable Not Verified
Number of I/O 8
Interrupt Output No
Current - Output Source/Sink 4.4mA, 6.1mA
Voltage - Supply 4V ~ 6.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 24-DIP (0.600", 15.24mm)
Supplier Device Package 24-PDIP
Standard Package 66 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 578081-CDP1852CE
Ultra Librarian 3D Model Ultra Librarian CDP1852CE CAD Model

Description

The CDP1852CE is an I/O expander integrated circuit (IC) that falls under the category of interface ICs from Intersil.

  • I/Os: 8
  • Voltage Supply: 4V to 6.5V
  • Package: 24-DIP
  • Mounting: Through-Hole
  • Temperature Range: -55°C to 125°C
  • Packaging: Bulk
  • Quantity per Package: 66 pieces

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.9974
ECAD model for PCA9675PW/S911,118
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP / I/O Expander 16 I²C, SMBus 400 kHz 24-TSSOP
Lowest to $1.1013
ECAD model for PCA9555PW,112
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC
Need more? Email Us
ECAD model for PCA8574AD,518
Microchip Technology
IC I/O EXPANDER I2C 16B 24QFN / I/O Expander 16 I²C 3.4 MHz 24-QFN (4x4)
Lowest to $3.1172
ECAD model for MCP23018T-E/MJ
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $11.8182
ECAD model for PCA9674ABS,118
Diodes Incorporated
IC I/O EXPANDER 16B I2C 24TQFN / I/O Expander 16 I²C 400 kHz 24-TQFN (4x4)
Lowest to $3.1189
ECAD model for PI4IOE5V9555ZDEX
Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $14.4435
ECAD model for MAX7312AUG+
Microchip Technology
IC I/O EXPANDER I2C 16B 28SSOP
Lowest to $1.4364
ECAD model for MCP23017-E/SS
NXP / Nexperia
IC GPIO EXPANDER 8BIT 16TSSOP
Lowest to $0.6031
ECAD model for PCA9538APWJ

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention