Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Non-Inverting
Rise and Fall Time 12ns, 13ns
Temperature Range - Operating 0°C to 150°C (TJ)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 208353-MIC4420CN
Ultra Librarian 3D Model Ultra Librarian MIC4420CN CAD Model

Description

Microchip Technology's MIC4420CN - Low-Side MOSFET Driver

The MIC4420CN is a robust and efficient low-side MOSFET driver designed and manufactured by Microchip Technology. This powerful driver is engineered to deliver high-speed performance and is capable of converting TTL or CMOS input logic levels to a higher voltage and current output, making it an excellent choice for driving large power MOSFETs or IGBTs in a variety of applications.

Key Features

  • High Peak Output Current: The device is capable of providing an impressive peak output current of up to 6A, ensuring efficient charging and discharging of the gate capacitance of even the most demanding MOSFETs.
  • Wide Operating Voltage Range: With an operating range of 4.5V to 18V, the MIC4420CN offers flexibility for various supply voltages, making it suitable for a broad array of applications and system designs.
  • Fast Switching Speed: The driver boasts fast rise and fall times of approximately 25ns with a 1000pF load, which translates to reduced switching losses and improved overall efficiency in power circuits.
  • Low Propagation Delay: Minimizing the time lag between the input signal and the output response, the MIC4420CN ensures precise control over the switching of the MOSFET.
  • Latch-Up Protected: It is designed to be resistant to latch-up, providing a more reliable operation even under adverse conditions.
  • Direct Interface Capability: The device can directly interface with TTL or CMOS (5V logic) for ease of integration into digital control circuits.

Applications

The MIC4420CN is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC converters
  • Motor controllers
  • Power inverters
  • High-speed line drivers

Its robustness and performance make the MIC4420CN a preferred choice for designers looking to improve the efficiency and reliability of their power management systems. The driver's compact DIP-8 package also allows for easy implementation in space-constrained applications.

Overall, Microchip Technology's MIC4420CN is an exceptional low-side MOSFET driver that combines high current capability, fast switching, and ease of use to enhance the performance of your power electronics systems.

You May Also Be Interested in

Texas Instruments
LM5110 Dual 5A Compound Gate Driver with Negative Output Voltage Capability | IC DRIVER DUAL 5A NEG VOUT 8SOIC
Lowest to $2.0193
ECAD model for LM5110-3MX
Infineon Technologies
3-PHASE BRIDGE DRIVER | IC DRIVER BRIDGE 3-PHASE 28-SOIC
Lowest to $1.9585
ECAD model for IR2135S
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | IC DVR HIGH/LOW SIDE 3A 8SOIC
Lowest to $0.5907
ECAD model for UCC27201ADR
Fairchild/ON Semiconductor
Dual 2A High-Speed, Low-Side Gate Drivers
Lowest to $0.6364
ECAD model for FAN3227TMX
Analog Devices Inc.
High Speed, Dual, 2 A MOSFET Driver | IC MOSFET DVR 2A DL HS 8SOIC
Need more? Email Us
ECAD model for ADP3629ARZ-R7
Infineon Technologies
HALF-BRIDGE DRIVER | IC DRIVER HALF BRIDGE 8SOIC
Lowest to $2.9546
ECAD model for IR2108S
Infineon Technologies
High(Dual Mode) Side Driver | IC DVR LOW SIDE/DUAL HI 16-SOIC
Need more? Email Us
ECAD model for IRS21858SPBF
Infineon Technologies
HALF-BRIDGE DRIVER | IC DRIVER HALFBRIDGE 600V 14SOIC
Lowest to $1.6931
ECAD model for IR21834STR
IXYS
4-Ampere Dual Low-Side Ultrafast MOSFET Drivers | IC GATE DVR 4A DIFF 8-SOIC
Lowest to $1.5445
ECAD model for IXDF604SIA

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention