EN
  • EN
  • DE

HFA3096C

Part No HFA3096C
Manufacturer Intersil
Catalog OEM Parts (F - I)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1062636-HFA3096C
Categories OEM Parts(F-I)
Manufacturer Intersil
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFA3096C CAD Model

Description

The HFA3096C is a high-speed, high-voltage current feedback amplifier manufactured by Intersil (now Renesas). It's designed for applications requiring wide bandwidth, high slew rate, and the ability to drive capacitive loads.

Applications

  • Video Amplifiers: Used in video distribution and processing systems for signal amplification.
  • Cable Drivers: Employed as cable drivers in communication systems.
  • ADC Buffers: Implemented as input buffers for analog-to-digital converters (ADCs).
  • DAC Output Amplifiers: Used as output amplifiers for digital-to-analog converters (DACs).
  • High-Speed Data Acquisition Systems: Integrated into data acquisition systems for signal conditioning and amplification.

Features

  • High Slew Rate: Enables fast signal transitions and accurate reproduction of high-frequency signals.
  • Wide Bandwidth: Provides flat gain response over a broad frequency range.
  • High Output Current: Capable of driving low-impedance loads.
  • Low Distortion: Ensures accurate signal reproduction with minimal harmonic distortion.
  • High Input Impedance: Minimizes loading of the signal source.

Benefits

  • Improved Signal Fidelity: High slew rate and wide bandwidth ensure accurate signal reproduction.
  • Increased System Performance: Fast settling time and low distortion enhance overall system performance.
  • Versatile Application: Suitable for a wide range of high-speed amplifier applications.
  • Easy Implementation: Available in standard packages for easy integration into circuit designs.
  • Enhanced Stability: Designed for stable operation with capacitive loads.

Additional Details

The HFA3096C typically operates with a supply voltage range of ±5V to ±15V. It features a high slew rate, typically in the hundreds of volts per microsecond. The bandwidth is usually specified in the hundreds of megahertz. The output current capability is designed to drive low-impedance loads without significant distortion. The device is commonly available in a DIP or SOIC package. It is designed to operate over a wide temperature range. This amplifier is a suitable choice for designers seeking high-performance amplification in demanding applications. Designers should consult the official datasheet from Renesas (formerly Intersil) for detailed specifications, application notes, and safety guidelines before using this component. Proper layout techniques and decoupling are essential for optimal performance and stability.

You May Also Be Interested in

TT Electronics
Lowest to $6.0469
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Essentra Components
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess